EN
  • EN
  • DE

ATL432AIDBZR

Part No ATL432AIDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 36V 1% SOT23-3 / Low Iq Adjustable Precision Shunt Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Current - Output 100mA
Tolerance ±1%
Temperature Coefficient 48ppm/°C
Current - Cathode 35μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805908-ATL432AIDBZR
Ultra Librarian 3D Model Ultra Librarian ATL432AIDBZR CAD Model

Description

The ATL432AIDBZR is a versatile three-terminal adjustable shunt regulator from the renowned manufacturer Texas Instruments (TI). This high-precision component offers an excellent solution for voltage regulation and reference needs across a wide array of applications. With its adjustable output voltage and low output noise, it is particularly suitable for power supplies, battery chargers, and voltage monitoring systems.

The ATL432AIDBZR provides a reference voltage range from 1.24V to 18V, which can be set by two external resistors. Its high accuracy and stability are ensured by a typical temperature coefficient of only 50 ppm/°C, making it reliable for operation over a broad temperature range. Furthermore, the device features a low dynamic output impedance of 0.2 ohms, contributing to its high-performance characteristics.

This shunt regulator is capable of sourcing up to 100mA of output current. Its low minimum cathode current for regulation allows for better performance under low-load conditions. The ATL432AIDBZR also includes a built-in thermal shutdown feature, providing additional protection by turning off the device if the internal temperature exceeds safe operating limits.

Packaged in a small, surface-mount DBZ package, the ATL432AIDBZR is designed for space-constrained applications. Its compact form factor makes it an ideal choice for modern electronics where board space is at a premium. Moreover, the device's lead-free and RoHS-compliant construction ensures that it meets current environmental standards, making it suitable for use in eco-friendly products.

In summary, the ATL432AIDBZR from Texas Instruments is a high-quality, adjustable shunt regulator that offers precise voltage control, robust performance, and a compact design. Whether it's used in consumer electronics, industrial systems, or portable devices, this component is engineered to provide a reliable and efficient solution for your voltage regulation needs.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5360 $50.9200
230+ $0.4398 $101.1540
355+ $0.4261 $151.2655
490+ $0.4123 $202.0270
630+ $0.3986 $251.1180
840+ $0.3574 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess