EN
  • EN
  • DE

TPS78633EVM-207

Part No TPS78633EVM-207
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL MOD FOR TPS78633 / TPS78633 Linear Regulator 3.3VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 3.3V
Output Current 1.5A
Voltage - Input 2.7 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS78633
Win Source Part Number 798214-TPS78633EVM-207
Popularity Medium
Supply and Demand Status Limited
Family Name TPS78633
Introduction Date October 01, 2002
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS78633EVM-207 CAD Model

Description

Product Overview: TPS78633EVM-207

The TPS78633EVM-207 from Texas Instruments is a fully assembled and tested circuit for evaluating the TPS78633 low-dropout regulator (LDO). This evaluation module (EVM) is designed to help users quickly and easily assess the performance of the TPS78633 LDO, which is capable of delivering a stable 3.3V output from a higher voltage input while maintaining excellent power supply rejection and low noise characteristics.

Key Features

  • High Output Voltage Accuracy: The TPS78633EVM-207 provides a precise 3.3V output, with high accuracy that ensures reliable operation for sensitive applications.
  • Low Dropout: The LDO has a very low dropout voltage, making it ideal for applications where the input voltage is close to the output voltage, thus maximizing efficiency.
  • High Power Supply Rejection Ratio (PSRR): With excellent PSRR, the EVM ensures that fluctuations in the input voltage do not affect the output, providing a stable power source for noise-sensitive applications.
  • Low Output Noise: The TPS78633EVM-207 features low output noise, which is crucial for precision analog circuits and other applications requiring a clean power supply.
  • Adjustable Output: While the EVM is set to deliver a 3.3V output, the TPS78633 regulator can be adjusted to provide different voltages, offering flexibility for various design requirements.
  • Thermal Protection: The LDO includes thermal shutdown protection, which prevents damage to the device under excessive temperature conditions.
  • Overcurrent Protection: The EVM also features built-in current limit protection to safeguard the regulator and the load from damage due to overcurrent conditions.

Applications

The TPS78633EVM-207 is suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Post-Regulation for Switching Supplies
  • Battery-Powered Devices
  • High-Precision Analog Circuits

Design and Layout Considerations

Designed with ease of use in mind, the TPS78633EVM-207 includes all necessary components for evaluating the TPS78633 LDO. Users should consider proper layout practices such as placing bypass capacitors close to the power pins and ensuring a good ground plane to maximize the performance of the EVM.

With its robust feature set and flexible design, the TPS78633EVM-207 from Texas Instruments is an excellent tool for designers and engineers looking to implement a reliable power management solution in their electronic projects.

You May Also Be Interested in

Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
Microchip Technology
EVAL BOARD 2.85V/2.85V MIC5264
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVAL KIT FOR MAX8556
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74401-118 / TPS74401 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 0.9V / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN30T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Lowest to $0.4123
Microchip Technology
EVAL BOARD 1.8V/3V MIC5264
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess