EN
  • EN
  • DE

TPS75005RGWR

Part No TPS75005RGWR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REG LDO 500MA DUAL 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Applications Microcontroller, MCU
Operating Supply Current 175μA
Supply Voltage - Operating 3.75 V to 6.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 034697-TPS75005RGWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75005RGWR CAD Model

Description

The TPS75005RGWR from Texas Instruments is a comprehensive power management solution designed for mixed-signal integrated circuits that require multiple power domains. This device integrates two voltage regulators with supervisory and sequencing functions, making it ideal for applications such as microcontrollers, DSPs, and other digital systems that require well-regulated and sequenced power supplies.

Key Features

  • Integrated Solution: Combines two voltage regulators, power sequencing, and supervisory functions in a single package, reducing system complexity and board space requirements.
  • Dual-Output Regulators: Features a dual-output low-dropout regulator (LDO) that provides stable and efficient power supply with a wide input voltage range, catering to various system requirements.
  • Adjustable Outputs: The output voltages are adjustable through external resistors, offering design flexibility to match specific application needs.
  • Power Sequencing: Built-in power sequencing ensures that voltage rails are enabled in the correct order, protecting sensitive components from damage due to misalignment of power-up sequences.
  • Supervisory Functions: Includes under-voltage lockout, power-on reset, and manual reset input for reliable operation and system protection.
  • Thermal Protection: Features thermal shutdown to prevent damage from overheating, enhancing system reliability.
  • Package: Available in a compact VQFN-20 package, the TPS75005RGWR is designed for space-constrained applications.

Applications

The TPS75005RGWR is suitable for a wide range of applications, including but not limited to:

  • Microcontroller-based systems
  • Digital Signal Processing (DSP)
  • FPGA and ASIC power supplies
  • Portable and battery-powered devices
  • Industrial and automotive electronics

Conclusion

With its integrated design, flexible outputs, and comprehensive protection features, the TPS75005RGWR from Texas Instruments stands out as a robust power management solution for advanced electronic systems. Its ability to streamline power design while ensuring system stability and reliability makes it a valuable component for engineers and designers across various industries.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7581 $53.2743
7+ $14.5708 $101.9956
11+ $14.1154 $155.2694
15+ $13.6601 $204.9015
19+ $13.2048 $250.8912
26+ $11.8387 $307.8062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess