EN
  • EN
  • DE
  • IT

TPS72711YFFR1

Part No TPS72711YFFR1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708038-TPS72711YFFR1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS72711YFFR1 CAD Model

Description

The TPS72711YFFR1 is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver a continuous fixed output voltage of 1.1V. This LDO regulator is an ideal choice for sensitive applications that require a stable and clean power supply, such as RF and analog circuits, as well as portable and battery-powered electronics.

Key Features:

  • High Accuracy: The TPS72711YFFR1 provides excellent regulation with an output voltage accuracy of ±1%, ensuring reliable operation of sensitive components.
  • Low Dropout Voltage: With a very low dropout voltage, this LDO helps maintain regulation even when the supply voltage is very close to the output voltage, making it highly efficient for battery-powered applications.
  • Low Quiescent Current: It features a low quiescent current, which is beneficial for extending battery life in portable devices.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, allowing for a more compact design.
  • Thermal Shutdown and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the load from damage due to excessive heat or current.

Applications:

  • Mobile Phones
  • Wireless LAN and Bluetooth Devices
  • Portable and Battery-Powered Equipment
  • RF and Analog Circuits
  • Medical Devices

The TPS72711YFFR1 comes in a compact package, making it suitable for space-constrained applications. Its performance and features make it a versatile solution for a wide range of products requiring a stable and efficient power supply.

With Texas Instruments' reputation for quality and reliability, the TPS72711YFFR1 is a dependable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $0.8453
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $3.9988
Texas Instruments
Lowest to $1.2608
Texas Instruments
Lowest to $6.4959
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.6263

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6010 $63.0050
11+ $10.3394 $113.7334
17+ $10.0163 $170.2771
24+ $9.6932 $232.6368
30+ $9.3700 $281.1000
40+ $8.4007 $336.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess