EN
  • EN
  • DE
  • IT

TPS51124RGERZ

Part No TPS51124RGERZ
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707826-TPS51124RGERZ
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51124RGERZ CAD Model

Description

Product Overview: Texas Instruments TPS51124RGERZ

The TPS51124RGERZ is a high-performance, dual synchronous step-down controller from Texas Instruments, designed specifically for battery-powered and low-power applications. This advanced power management integrated circuit (IC) is engineered to provide efficient, reliable power conversion in systems requiring multiple supply voltages.

With its wide input voltage range of 5.5V to 28V, the TPS51124RGERZ is versatile enough to handle a variety of power sources, making it ideal for portable electronics, notebooks, and other multi-voltage platforms. It is capable of driving two N-channel MOSFETs and operates at a 340kHz to 680kHz adjustable switching frequency, which allows for a balance between efficiency and component size, enabling the use of smaller, more cost-effective inductors and capacitors.

The device features Texas Instruments' proprietary Eco-Mode™ operation, which enhances light-load efficiency by automatically transitioning into a low-power state when the load decreases. This function helps to extend battery life in portable applications by reducing quiescent current draw when less power is needed.

The TPS51124RGERZ also includes a range of protective features to ensure the stability and longevity of your power system. Over-voltage, over-current, and thermal shutdown protections safeguard the IC and the system from potential damage due to abnormal operating conditions. Additionally, it has an under-voltage lockout (UVLO) feature that ensures the device operates only when the input voltage is within an acceptable range.

This IC comes in a compact 24-pin VQFN (RGE) package, which is suitable for space-constrained applications. The small footprint does not compromise its performance, making it an excellent choice for designers who need a combination of power efficiency and space savings.

Overall, the TPS51124RGERZ from Texas Instruments is a robust, efficient, and versatile power management solution that meets the demands of modern portable electronics. Its advanced features and compact design make it a top choice for engineers looking to optimize their power systems for performance and longevity.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2629
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.6234
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7338
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2258
Texas Instruments
Lowest to $3.0169

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $2.0820 $56.2140
58+ $1.9501 $113.1058
90+ $1.8843 $169.5870
128+ $1.7525 $224.3200
167+ $1.6866 $281.6622
208+ $1.6208 $337.1264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess