EN
  • EN
  • DE

AMC1311DWV

Part No AMC1311DWV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATION 8SOIC / Isolation IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Isolation
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1311
Standard Package 64 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 911389-AMC1311DWV
Ultra Librarian 3D Model Ultra Librarian AMC1311DWV CAD Model

Description

Product Overview: Texas Instruments AMC1311DWV

The Texas Instruments AMC1311DWV is a precision isolation amplifier designed to offer accurate voltage measurement with reinforced isolation. This high-performance device is engineered to enhance the reliability and safety of industrial and automotive systems where monitoring and control of accurately isolated voltages are crucial. The AMC1311DWV is particularly suitable for applications such as motor control, green energy systems, and battery management where precision and robustness are paramount.

Key Features

  • High Accuracy: The AMC1311DWV boasts a low gain error and drift, ensuring high-precision measurements over a wide temperature range, which is essential for critical applications.
  • Reinforced Isolation: Certified with a 7000-VPEAK isolation voltage, the device provides reinforced isolation barrier that protects against high voltage spikes and offers increased safety for users and equipment.
  • High Bandwidth: With a bandwidth of up to 200 kHz, the AMC1311DWV is capable of supporting fast signal response, making it ideal for dynamic systems that require real-time monitoring.
  • Low Power Consumption: The device operates with a low quiescent current, making it an energy-efficient choice for power-sensitive applications.
  • Robust Design: The AMC1311DWV is designed to withstand harsh industrial environments, featuring a wide operating temperature range and excellent long-term stability.

Applications

The AMC1311DWV is versatile and can be implemented in various applications that require high-voltage isolation and precise data acquisition. Its robustness and performance make it an ideal choice for:

  • Motor control systems
  • Inverters and power converters
  • Battery monitoring and management systems
  • Industrial automation and process control
  • Renewable energy systems, including solar inverters and wind turbines

Package and Quality

The AMC1311DWV comes in a compact 8-pin SOIC package, optimized for space-constrained applications. Texas Instruments ensures high manufacturing standards, and the product is compliant with industry quality norms and certifications, providing reliability and peace of mind for designers and engineers.

With its combination of precision, isolation, and robustness, the AMC1311DWV from Texas Instruments stands out as a superior choice for professionals looking to enhance system performance and safety in demanding electrical environments.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3306 $53.2240
85+ $1.2464 $105.9440
125+ $1.2043 $150.5375
180+ $1.1201 $201.6180
235+ $1.0779 $253.3065
290+ $1.0358 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess