EN
  • EN
  • DE

TPS71530QDCKRQ1G4

Part No TPS71530QDCKRQ1G4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708021-TPS71530QDCKRQ1G4
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS71530QDCKRQ1G4 CAD Model

Description

The TPS71530QDCKRQ1G4 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This robust component offers a fixed output voltage of 3.0V, which is ideal for powering sensitive microcontrollers, sensors, and other precision devices.

Key Features:

  • Stable Output: Delivers a fixed 3.0V output with high accuracy, ensuring reliable performance for critical systems.
  • Low Dropout: Features a low dropout voltage, which allows for efficient operation even when the input voltage is close to the output voltage.
  • High Current Capacity: Capable of supplying up to 50mA of continuous output current, making it suitable for a wide range of applications.
  • Wide Input Voltage Range: Operates over an input voltage range of 2.7V to 24V, providing flexibility in various power supply designs.
  • Thermal Protection: Includes built-in thermal shutdown protection to prevent damage from overheating.
  • Overcurrent Protection: Features overcurrent protection to safeguard the device and downstream components from excessive current conditions.
  • Automotive Qualified: Meets the AEC-Q100 Grade 1 standard, ensuring reliability in automotive environments with an operational temperature range of -40°C to +125°C.

Applications:

The TPS71530QDCKRQ1G4 is versatile and can be used in various applications, including but not limited to:

  • Automotive infotainment and telematics
  • Power supplies for sensors and microcontrollers
  • Industrial control systems
  • Portable and battery-powered equipment

With its compact size, the TPS71530QDCKRQ1G4 comes in a small, surface-mount package (SC-70), which is suitable for space-constrained applications. Its design is optimized for stability with low-ESR capacitors, ensuring a stable and noise-free voltage supply.

Overall, the TPS71530QDCKRQ1G4 by Texas Instruments is a reliable and efficient solution for maintaining a stable voltage in a variety of challenging environments and applications.

You May Also Be Interested in

AVX Corporation
CAP TANT 330UF 10% 4V 2917
Lowest to $1.2875
AVX Corporation
CAP TANT 22UF 20% 35V 2917
Lowest to $1.4076
Texas Instruments
Lowest to $0.5471
AVX Corporation
CAP TANT 2.2UF 10% 35V 1206
Need more? Email Us
AVX Corporation
CAP TANT 150UF 20% 6.3V 2312
Need more? Email Us
AVX Corporation
CAP TANT 470UF 20% 6.3V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corporation
CAP TANT 2.2UF 10% 25V 1411
Need more? Email Us
AVX Corporation
CAP TANT 47UF 20% 10V 2312
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3831 $50.7465
37+ $2.7758 $102.7046
56+ $2.6891 $150.5896
77+ $2.6024 $200.3848
100+ $2.5156 $251.5600
134+ $2.2554 $302.2236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess