EN
  • EN
  • DE

MT25QU02GCBB8E12-0AAT

Part No MT25QU02GCBB8E12-0AAT
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 2Gb(256MB) SPI NOR Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454020-MT25QU02GCBB8E12-0AAT
Manufacturer Micron Technology Inc.
Package Bulk
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 2Gbit
Memory Organization 256M x 8
Memory Interface SPI - Quad I/O
Clock Frequency 133MHz
Write Cycle Time - Word, Page 8ms, 2.8ms
Voltage - Supply 1.7V ~ 2V
Operating Temperature -40°C ~ 105°C (TC)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 24-TBGA
Supplier Device Package 24-T-PBGA (6x8)
Ultra Librarian 3D Model Ultra Librarian MT25QU02GCBB8E12-0AAT CAD Model

Description

The MT25QU02GCBB8E12-0AAT is a high-capacity, 2Gb (gigabit) SPI NOR Flash memory produced by Micron, designed for high-speed data transfer and reliable data storage. This SPI NOR Flash, equivalent to 256MB of storage, supports Quad SPI (Serial Peripheral Interface) for high-throughput applications, making it ideal for use in advanced digital devices, including high-end smartphones, digital cameras, and SSDs (Solid State Drives). It is particularly well-suited for applications requiring large code storage, such as advanced driver-assistance systems (ADAS) and multimedia devices. The device comes in a compact BGA (Ball Grid Array) package, optimizing board space and enabling efficient design layouts. The MT25QU02GCBB8E12-0AAT offers a wide voltage range operation, low power consumption, and high reliability, with features like error correction codes (ECC) and wear-leveling algorithms to enhance the integrity and longevity of stored data. Moreover, security features such as hardware-based encryption and write protection ensure the safety and security of critical application codes and data.

You May Also Be Interested in

Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
512MB 1Rx4 PC2-3200R DDR2-400MHz
Need more? Email Us
Dell
DELL U143D
Need more? Email Us
Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
32GB 2Rx4 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
512MB 1Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
DELL HMT42GR7AFR4A-PB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $18,200.0000 $18,200.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess