EN
  • EN
  • DE

TPS65987DDJRSHR

Part No TPS65987DDJRSHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT USB C 8MA 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB, Type-C Controller PMIC 56-VQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -10°C ~ 75°C
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-VQFN (7x7)
Family Name TPS65987
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS65987DDJRSHRDKR, 296-TPS65987DDJRSHRCT, 296-TPS65987DDJRSHRTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900923-TPS65987DDJRSHR
Ultra Librarian 3D Model Ultra Librarian TPS65987DDJRSHR CAD Model

Description

TPS65987DDJRSHR USB Type-C and USB PD Controller from Texas Instruments

The TPS65987DDJRSHR is a state-of-the-art USB Type-C and Power Delivery (PD) controller designed by Texas Instruments to facilitate the next generation of USB connectivity. This advanced integrated circuit (IC) is engineered to provide a comprehensive solution for managing USB Type-C ports with power delivery capabilities, making it an essential component for modern electronic devices such as laptops, tablets, smartphones, and other peripherals that require fast data transfer and charging.

This versatile controller is equipped with an array of features that streamline the implementation of USB Type-C interfaces. It supports the full USB PD 3.0 protocol, enabling devices to negotiate power up to 100W, which is a significant advancement over previous USB standards. With this increased power capability, the TPS65987DDJRSHR can rapidly charge devices and power larger electronics that were previously beyond the scope of USB charging.

One of the key benefits of the TPS65987DDJRSHR is its programmable power supply (PPS) feature, which allows for fine-grained control over the voltage and current supplied to the USB Type-C port. This functionality ensures that the connected devices receive the optimal power level for efficient charging while protecting them from potential power-related damages.

The TPS65987DDJRSHR also includes integrated circuitry for Alternate Mode (Alt Mode) support, allowing the USB Type-C port to carry non-USB signals such as DisplayPort or Thunderbolt, thereby expanding the versatility of the port. Additionally, the device features I2C-based control and status reporting, which provides designers with the ability to customize the behavior of the USB Type-C port and monitor its performance in real-time.

Designed for ease of use, the TPS65987DDJRSHR comes in a compact QFN package that is suitable for space-constrained applications. Its robust design ensures reliable operation under various conditions, making it a top choice for manufacturers looking to incorporate advanced USB Type-C functionality into their products.

Overall, the TPS65987DDJRSHR by Texas Instruments represents a comprehensive and future-proof solution for USB Type-C and Power Delivery, offering unmatched performance, flexibility, and reliability for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3866 $53.8660
23+ $4.4198 $101.6554
36+ $4.2817 $154.1412
49+ $4.1435 $203.0315
63+ $4.0054 $252.3402
84+ $3.5911 $301.6524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess