EN
  • EN
  • DE

MC74HC4067ADTR2G

Part No MC74HC4067ADTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 4:1 Automotive 24-Pin TSSOP T/R / IC MUX/DEMUX QUAD 1X16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Maximum) 140 Ohm
Channel-to-Channel Matching (ΔRon) 8.5 Ohm
Operating Supply Voltage 2 V ~ 6 V
-3db Bandwidth 90MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -80dB @ 1MHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 787974-MC74HC4067ADTR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HC4067A
Introduction Date November 10, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC74HC4067ADTR2G CAD Model

Description

ON Semiconductor MC74HC4067ADTR2G Analog Multiplexer/Demultiplexer

The MC74HC4067ADTR2G by ON Semiconductor is a highly versatile and efficient 16-channel analog multiplexer/demultiplexer that serves as an integral component in a wide range of electronic applications. This device is designed to handle digital and analog signals, and it can be used in both multiplexing and demultiplexing configurations, making it a flexible solution for signal routing.

Constructed with silicon gate CMOS technology, it offers a robust design that ensures minimal power consumption and high noise immunity. The MC74HC4067ADTR2G operates over a broad voltage range from 2V to 6V, making it compatible with TTL, CMOS, and other logic standards. This feature allows for seamless integration into various circuit designs without the need for additional level shifting components.

The device comes in a TSSOP-24 package, which is ideal for space-constrained applications. It is designed to handle bidirectional signal flow, which means that each channel can conduct signals in both directions. Additionally, the MC74HC4067ADTR2G offers low "on" resistance and low "off" leakage current, ensuring high signal integrity and reduced power loss.

With its break-before-make switching mechanism, the MC74HC4067ADTR2G ensures that no two channels are connected simultaneously during the switching process, thus preventing signal cross-talk and short circuits. This is particularly important in analog signal applications where precision and accuracy are critical.

The device's 16 channels are controlled by four binary control inputs (S0 to S3) and an enable input, which simplifies the interface to microcontrollers or other digital logic devices. When the enable input is high, all channels are off, which is useful for power-saving modes or when the device is not in use.

In summary, the ON Semiconductor MC74HC4067ADTR2G is a reliable and efficient solution for applications requiring the routing of multiple analog or digital signals. Its low power consumption, high voltage range compatibility, and compact form factor make it an excellent choice for designers looking to optimize their signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2784 $50.1248
54+ $1.8695 $100.9530
83+ $1.8111 $150.3213
115+ $1.7526 $201.5490
148+ $1.6942 $250.7416
198+ $1.5190 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess