EN
  • EN
  • DE

TPS65987DDHRSHR

Part No TPS65987DDHRSHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT USB C 8MA 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB, Type-C Controller PMIC 56-VQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -10°C ~ 75°C
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-VQFN (7x7)
Family Name TPS65987
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52067-2, 296-52067-1, TPS65987DDHRSHR-ND, 296-52067-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844576-TPS65987DDHRSHR
Ultra Librarian 3D Model Ultra Librarian TPS65987DDHRSHR CAD Model

Description

The TPS65987DDHRSHR is a highly integrated USB Power Delivery (PD) controller developed by Texas Instruments, designed to manage USB Type-C and PD interfaces in a variety of devices. This advanced controller is suitable for applications such as laptops, tablets, smartphones, docks, and power adapters that require efficient power management and data communication capabilities.

Key Features:

  • USB PD 3.0 Compatible: The controller supports the USB PD 3.0 standard, enabling higher power capabilities and a range of flexible power delivery options for different devices.
  • Programmable Power Supply (PPS): With PPS support, the TPS65987DDHRSHR allows for fine-grained control over the voltage and current supplied to the device, optimizing charging efficiency and battery health.
  • Integrated Power Paths: The device includes integrated power paths for sourcing and sinking current, which simplifies the design and reduces external component count.
  • Alternate Mode Support: It supports multiple alternate modes, allowing for additional functionalities such as video output or data transfer over the same USB Type-C connection.
  • Configurable I/O: The TPS65987DDHRSHR offers configurable I/O pins that can be tailored to specific application requirements, providing design flexibility.
  • Firmware Upgradeable: The device's firmware can be upgraded to adapt to evolving USB PD standards and ensure compatibility with future devices.

Applications:

  • Notebook and Desktop Computers
  • Smartphones and Tablets
  • USB Power Adapters and Chargers
  • USB Type-C Docks and Hubs
  • Monitors and Peripherals with USB Type-C

With its advanced feature set and compliance with the latest USB standards, the TPS65987DDHRSHR from Texas Instruments is an ideal choice for designers looking to implement USB Type-C and USB PD in their next-generation electronic products. Its integration of multiple functions into a single chip not only conserves board space but also simplifies the design process, leading to quicker time-to-market and enhanced user experiences.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7102 $51.3918
22+ $4.6853 $103.0766
34+ $4.5389 $154.3226
46+ $4.3925 $202.0550
59+ $4.2461 $250.5199
79+ $3.8068 $300.7372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess