EN
  • EN
  • DE

TPS65981ABTRTQR

Part No TPS65981ABTRTQR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PD CTLR USB TYPE-C 56VQFN / USB Type-C and USB PD Controller Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications USB, Type-C Controller
Supply Voltage (V) 3.3V, 5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (8x8)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807148-TPS65981ABTRTQR
Ultra Librarian 3D Model Ultra Librarian TPS65981ABTRTQR CAD Model

Description

Product Overview: TPS65981ABTRTQR by Texas Instruments

The TPS65981ABTRTQR is a state-of-the-art USB Power Delivery (PD) controller and USB Type-C port manager from Texas Instruments (TI). This advanced integrated circuit (IC) is designed to simplify the implementation of USB PD and Type-C specifications in various electronic devices such as laptops, tablets, smartphones, and other consumer electronics.

At the heart of the TPS65981ABTRTQR lies its ability to manage power delivery over USB, enabling devices to negotiate power contracts and optimize power distribution. It supports the full USB PD 3.0 specification, allowing for higher power capabilities and efficient power management across connected devices. This feature is particularly beneficial for devices that require fast charging or have high power consumption.

The TPS65981ABTRTQR incorporates multiple roles as a Downstream Facing Port (DFP), Upstream Facing Port (UFP), or Dual-Role Port (DRP) for USB data. This flexibility makes it ideal for a wide range of applications, including docks, monitors, and other peripherals that require reversible plug orientation and cable direction.

Texas Instruments has equipped the TPS65981ABTRTQR with an integrated microcontroller that runs firmware for the USB PD protocol layer and policy engine, thus providing a turnkey solution that reduces design complexity and time-to-market. The device also features an I2C interface for extensive configurability and system control, as well as GPIOs for added functionality and interfacing with other system components.

The TPS65981ABTRTQR comes in a small-footprint, 6-mm x 6-mm, 40-pin QFN package, making it suitable for compact designs without sacrificing performance or functionality. Furthermore, it is designed to meet the stringent quality and reliability standards set by Texas Instruments, ensuring robust performance across a wide range of operating conditions.

In summary, the TPS65981ABTRTQR from Texas Instruments is a versatile and powerful solution for USB Type-C and Power Delivery applications, offering designers a feature-rich, highly integrated IC that can streamline product development and enhance user experience.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1315 $60.6575
11+ $9.9541 $109.4951
16+ $9.6430 $154.2880
22+ $9.3319 $205.3018
28+ $9.0209 $252.5852
38+ $8.0877 $307.3326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess