EN
  • EN
  • DE

10115

Part No 10115
Manufacturer Unirise USA
Catalog Modular Cables
Description CABLE MOD 8P8C PLUG TO PLUG 30'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Modular Cables
Mfr Unirise USA
Series ClearFit™
Package Bag
Product Status Active
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 30.00' (9.14m)
Shielding Unshielded
Color Red
Features Molded Plugs
Style Cat6
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 853611-10115
Ultra Librarian 3D Model Ultra Librarian 10115 CAD Model

Description

The 853611-10115 is a modular cable from the ClearFit™ series. It is a red-colored cable assembly with molded plugs.

  • Connector Type: Plug to Plug
  • Package: Bag
  • Cable Length: 30.00' (9.14m)
  • Cable Type: Round
  • Shielding: Unshielded
  • Connector Details: 8p8c (RJ45, Ethernet)
  • Category: Cat6
  • Mounting Type: Free Hanging (In-Line)
  • Manufacturer: Unirise USA
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • HTSUS Code: 8544.42.2000

You May Also Be Interested in

Samtec Inc.
SCRES SEALED CIRCULAR RECEPTACLE
Need more? Email Us
Molex, LLC
ENET FR/MP PASS 10T SHD 1.0 M
Need more? Email Us
Samtec Inc.
CABLE MOD 8P8C JACK-PLUG 1.64'
Need more? Email Us
Molex, LLC
CABLE MOD 8P8C JACK TO PLUG 1'
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568A 2M STRAN
Need more? Email Us
Stewart Connector
CABLE MOD 8P8C PLUG-PLUG 6.56'
Need more? Email Us
Samtec Inc.
CABLE MOD 8P8C PLUG-PLUG 6.56'
Need more? Email Us
Molex, LLC
CABLE MOD 8P8C PLUG-PLUG 16.4'
Need more? Email Us
Molex, LLC
ENET MMJ IND/RJ45 10T 5M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess