EN
  • EN
  • DE

QS5LV919-133J

Part No QS5LV919-133J
Manufacturer QSI
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195785-QS5LV919-133J
Categories Custom Parts
Manufacturer QSI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QS5LV919-133J CAD Model

Description

The QS5LV919-133J is a high-speed CMOS device manufactured by QSI. Information suggests this is likely a low-voltage QuickSwitch device. These devices are typically used for high-performance bus switching applications, enabling fast signal routing and isolation. Due to the lack of detailed information for the specific -133J variant, the following description is based on the characteristics of comparable QuickSwitch devices.

Applications:

  • High-Speed Data Routing: Used in systems requiring rapid switching between data paths.
  • Bus Isolation: Provides electrical isolation between different bus segments.
  • Signal Multiplexing: Allows multiple signals to share a common transmission channel.
  • Level Translation: Can be used to interface between systems with different voltage levels.

Features:

  • Low On-Resistance: Minimizes signal attenuation during switching.
  • High Bandwidth: Supports high-frequency signals with minimal distortion.
  • Fast Switching Speed: Enables rapid switching between signal paths.
  • Low Voltage Operation: Operates at low voltage levels, suitable for modern digital systems.

Benefits:

  • Improved System Performance: Enhances data throughput and reduces latency.
  • Increased Signal Integrity: Minimizes signal degradation and noise.
  • Flexible System Design: Allows for dynamic reconfiguration of signal paths.
  • Reduced Power Consumption: Low voltage operation contributes to energy efficiency.

Additional Details:

Given its role as a QuickSwitch, the QS5LV919-133J provides minimal propagation delay, allowing for high-speed signal routing without significant performance degradation. The 'LV' in the part number suggests low voltage operation, likely around 3.3V or lower. These devices are designed to be transparent to the signal, introducing minimal impedance when the switch is closed. Packaging information isn't readily available, but it is likely a surface-mount package designed for high-density circuit boards. Internal architecture often features pass transistors and control logic to enable rapid and clean switching.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
QSI
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Radiall USA, Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess