EN
  • EN
  • DE

TPS65950A3ZXNR

Part No TPS65950A3ZXNR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 11 LDO TXRX 209NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Mobile/OMAP
Supply Voltage - Operating 2.7 V to 4.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 209-NFBGA
Win Source Part Number 140848-TPS65950A3ZXNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS65950
Introduction Date April 01, 2008
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian TPS65950A3ZXNR CAD Model

Description

TPS65950A3ZXNR IC

The TPS65950A3ZXNR is a highly integrated power management integrated circuit (IC) from the renowned semiconductor manufacturer, Texas Instruments. This advanced IC is designed to support the power requirements of today's complex mobile and embedded devices, such as smartphones, tablets, and other portable electronics.

Featuring a combination of power management functionalities, the TPS65950A3ZXNR includes multiple DC-DC converters, linear regulators, an audio codec, and an array of additional support features. This integration helps designers to reduce component count, save board space, and improve system reliability.

The device's power management capabilities include dedicated resources for core voltage, memory, I/O, and auxiliary supplies. The DC-DC converters are highly efficient, which is critical for extending battery life in portable applications. The linear regulators provide stable, low-noise outputs for sensitive analog circuits and other critical system components.

In addition to power management, the TPS65950A3ZXNR boasts an integrated audio codec, which supports high-quality audio playback and recording. This feature simplifies the design of multimedia applications by eliminating the need for a separate audio codec chip.

The IC also includes a host of protective features such as over-voltage, under-voltage, over-temperature, and short-circuit protection, ensuring the safety and longevity of the device it powers. Furthermore, the TPS65950A3ZXNR offers programmable voltage scaling, enabling dynamic control over power consumption based on system demands.

Texas Instruments provides comprehensive support for the TPS65950A3ZXNR, including technical documentation, reference designs, and development tools. This support helps accelerate the design process and assists engineers in bringing their products to market more quickly and efficiently.

Overall, the TPS65950A3ZXNR from Texas Instruments is a versatile and robust solution for modern power management challenges, making it an ideal choice for designers looking to optimize their system's performance and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2244 $56.1220
11+ $9.2098 $101.3078
17+ $8.9220 $151.6740
24+ $8.6342 $207.2208
30+ $8.3464 $250.3920
41+ $7.4829 $306.7989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,484 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess