EN
  • EN
  • DE

ADS7805UB/1KE4

Part No ADS7805UB/1KE4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 100ksps 16-bit Parallel 28-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Conversion Rate 100 ksps
Interface Parallel
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Power Dissipation 100 mW
Min Operating Temperature -25 °C
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 16
Number of Channels 1
Number of Converters 1
Operating Supply Voltage 5.25 V
Polarity Bipolar
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 100 ksps
Signal to Noise Ratio (SNR) 86 dB
Win Source Part Number 1128816-ADS7805UB/1KE4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7805UB/1KE4 CAD Model

Description

Product Overview: Texas Instruments ADS7805UB/1KE4

The Texas Instruments ADS7805UB/1KE4 is a high-performance, 16-bit analog-to-digital converter (ADC) that offers exceptional accuracy and resolution for a wide range of data acquisition and signal processing applications. This precision ADC is designed to meet the rigorous demands of industrial, medical, and scientific instruments, where reliable and accurate data conversion is critical.

Key Features

  • High Resolution: At 16 bits, the ADS7805UB/1KE4 provides high-resolution digital outputs, ensuring that even the smallest signal variations are captured accurately.
  • Fast Sampling Rate: The device supports a maximum sampling rate of 100kHz, making it suitable for high-speed applications that require rapid data acquisition.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS7805UB/1KE4 operates with a low power consumption, making it ideal for portable and battery-operated devices.
  • Bipolar Input Range: The ADC features a ±10V input range, allowing it to handle both positive and negative signal inputs with ease.
  • Parallel Interface: Equipped with a parallel interface, the ADS7805UB/1KE4 ensures easy integration with microcontrollers and digital signal processors (DSPs).
  • Programmable Gain Amplifier: An onboard programmable gain amplifier (PGA) provides flexibility in signal scaling, enabling users to optimize the ADC for various input signal amplitudes.

Applications

The versatility of the ADS7805UB/1KE4 makes it an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Medical imaging equipment
  • Scientific instrumentation
  • Data acquisition systems
  • High-precision measurement devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the ADS7805UB/1KE4 is no exception. Manufactured to the highest standards, this ADC ensures consistent performance and longevity in the most demanding environments. With Texas Instruments' expertise in analog and mixed-signal technology, users can trust the ADS7805UB/1KE4 for their critical applications where accuracy cannot be compromised.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess