EN
  • EN
  • DE

TPS2373-3RGWR

Part No TPS2373-3RGWR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 20VQFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Controller (PD)
Number of Channels 1
Power - Max 60 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3bt
Voltage - Supply 0V ~ 57V
Current - Supply 20mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Base Product Number TPS2373
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372327-TPS2373-3RGWR
Ultra Librarian 3D Model Ultra Librarian TPS2373-3RGWR CAD Model

Description

Overview of Texas Instruments TPS2373-3RGWR

The TPS2373-3RGWR is a cutting-edge Power over Ethernet (PoE) powered device (PD) interface and current-mode DC-DC controller integrated circuit, designed and manufactured by Texas Instruments. This versatile component is specifically engineered for applications that utilize the IEEE 802.3bt standard, which allows for higher power capabilities essential for a wide array of modern PoE applications.

With its advanced feature set, the TPS2373-3RGWR facilitates seamless integration into networked devices such as IP cameras, wireless access points, and VoIP phones, providing both power and data over a single Ethernet cable. This not only simplifies the installation process but also reduces overall system costs by eliminating the need for additional power supplies and electrical wiring.

Key Features

  • Compliance with IEEE 802.3bt Type 3 and Type 4 standards, ensuring compatibility with the latest PoE systems.
  • Support for up to 90W of power, enabling the operation of high-power devices over PoE.
  • Integrated 100-V, 0.5-Ohm hotswap MOSFET, providing robust protection against surges and allowing safe insertion into live PoE networks.
  • Adjustable UVLO (Under Voltage Lock Out) thresholds, offering flexibility for different system requirements.
  • Advanced power management features, including programmable inrush current limit and power good indicator, which contribute to stable and reliable operation.

Applications

  • IP Network Cameras
  • Wireless Access Points
  • Enterprise VoIP Phones
  • Remote Computer Terminals
  • Point of Sale (PoS) Systems

The TPS2373-3RGWR comes in a compact VQFN (Very Thin Quad Flat No-Lead) package, which is ideal for space-constrained applications. Moreover, its thermal performance is optimized to handle high power dissipation, ensuring reliable operation even under heavy loads.

For designers and engineers looking to integrate PoE capability into their products, the TPS2373-3RGWR offers a powerful and flexible solution. Its compliance with the latest PoE standards and robust feature set make it an excellent choice for powering next-generation networked devices.

You May Also Be Interested in

Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $10.0855
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.1520
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3884 $50.8260
36+ $2.7802 $100.0872
56+ $2.6933 $150.8248
77+ $2.6065 $200.7005
100+ $2.5196 $251.9600
133+ $2.2589 $300.4337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,585 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess