EN
  • EN
  • DE

TPS65920A2ZCH

Part No TPS65920A2ZCH
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 4 LDO TXRX 139NFBGA / Mobile/OMAP? PMIC 139-NFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tray
Product Status Active
Applications Mobile/OMAP™
Current - Supply 300µA
Voltage - Supply 2.7V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 139-LFBGA
Supplier Device Package 139-NFBGA (10x10)
Base Product Number TPS65920
Standard Package 184 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900920-TPS65920A2ZCH
Ultra Librarian 3D Model Ultra Librarian TPS65920A2ZCH CAD Model

Description

The TPS65920A2ZCH is a highly integrated power management IC from Texas Instruments, designed to meet the power requirements of multi-core processors and other advanced applications. This innovative solution is packed with features that make it ideal for portable and battery-powered devices such as smartphones, tablets, and handheld multimedia systems.

Key Features

  • Multiple Power Domains: The TPS65920A2ZCH offers several independent voltage rails, providing efficient power distribution and management across different subsystems within the device.
  • High-Efficiency Switching Regulators: It includes high-efficiency step-down converters for core voltage supplies, ensuring extended battery life and reduced heat generation.
  • Linear Regulators: Integrated LDOs (Low Drop-Out regulators) provide stable voltage supplies to sensitive components, further enhancing the performance and reliability of the end product.
  • Flexible Power Sequencing: The device supports programmable power sequencing, allowing designers to tailor the power-up and power-down sequences to the specific needs of their applications.
  • SmartReflex™ Technology: Incorporating Texas Instruments' SmartReflex technologies for advanced power and process compensation, the TPS65920A2ZCH optimizes power efficiency dynamically according to the workload demands.
  • Interface Support: It comes with a variety of interfaces, including I2C, SPI, and GPIOs, offering easy integration with other components and systems.

Applications

The versatility of the TPS65920A2ZCH makes it suitable for a broad range of applications. It is particularly well-suited for:

  • Mobile Phones
  • Smart Devices
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS65920A2ZCH is no exception. It is designed to meet strict industry standards for reliability and performance, ensuring that it can withstand the rigors of everyday use in consumer electronics.

Technical Support and Documentation

Detailed technical documentation, including datasheets, application notes, and design resources, is available to support designers and engineers in implementing the TPS65920A2ZCH into their projects. Texas Instruments also provides comprehensive technical support to address any questions or challenges that may arise during the design process.

You May Also Be Interested in

Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5038 $57.0228
12+ $8.9023 $106.8276
18+ $8.6016 $154.8288
25+ $8.0000 $200.0000
33+ $7.6993 $254.0769
41+ $7.3985 $303.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess