EN
  • EN
  • DE

PS2581AL1-A(Q)

Part No PS2581AL1-A(Q)
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352112-PS2581AL1-A(Q)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2581AL1-A(Q) CAD Model

Description

The PS2581AL1-A(Q) is a high-isolation, small outline, low input current type optocoupler manufactured by CEL (California Eastern Laboratories), which represents Renesas Electronics in the Americas. This optocoupler is designed for applications requiring galvanic isolation with a compact footprint and low power consumption.

Applications

  • Industrial Control Equipment: Provides isolation in various industrial control systems, protecting sensitive circuits from high voltages and noise.
  • Smart Meters: Used for isolating the communication interface in smart meters, ensuring accurate data transmission.
  • Power Supplies: Offers isolation between the primary and secondary sides of power supplies, enhancing safety and performance.
  • Inverter Circuits: Provides isolation in inverter stages to prevent ground loops and protect control circuitry.
  • Battery Management Systems (BMS): Isolates battery monitoring and control circuits in BMS applications.

Features

  • High Isolation Voltage: Offers a high degree of electrical isolation, enhancing safety and reliability.
  • Low Input Current: Reduces power consumption and allows direct drive from low-power logic circuits.
  • Small Outline Package: Saves board space, enabling smaller and more compact designs.
  • High Collector-Emitter Voltage: Supports a wide range of operating voltages and applications.
  • Pb-Free Construction: Complies with RoHS directives, ensuring environmental friendliness.

Benefits

  • Improved Safety: The high isolation voltage protects personnel and equipment from hazardous voltages.
  • Reduced Power Consumption: The low input current minimizes energy usage, extending battery life in portable applications.
  • Space Saving: The small outline package allows for high-density designs, reducing the overall size of the system.
  • Enhanced Performance: Reliable signal transfer with minimal distortion or noise.
  • Environmental Compliance: Pb-free construction meets environmental regulations.

Additional Details

The PS2581AL1-A(Q) typically consists of an infrared LED and a phototransistor, providing optical coupling. It is characterized by its current transfer ratio (CTR), isolation voltage, and switching speed. It is commonly available in a small outline package such as SOIC. Always refer to the manufacturer's datasheet for precise electrical characteristics, application notes, and safety guidelines.

You May Also Be Interested in

ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0591 $62.1182
5+ $25.4851 $127.4255
8+ $24.6881 $197.5048
10+ $23.8923 $238.9230
13+ $23.0954 $300.2402
17+ $20.7068 $352.0156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess