Product Overview: PIC16C57C-20I/SS
The PIC16C57C-20I/SS is a high-performance CMOS 8-bit microcontroller with integrated EEPROM from Microchip Technology. This microcontroller offers a versatile and cost-effective solution for a wide range of applications in the consumer, automotive, and industrial markets. It operates at a maximum frequency of 20MHz, providing a robust platform for applications requiring a fast and reliable microcontroller.
Key Features
- Core: The device features a powerful PIC architecture with 33 single-word instructions.
- Memory: It comes with 3KB of on-board program memory and 72 bytes of data RAM.
- I/O Pins: The microcontroller has 20 I/O pins, allowing for versatile interfacing with various peripherals.
- Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, making it suitable for low-power applications.
- Temperature Range: The PIC16C57C-20I/SS is designed to function within an industrial temperature range of -40°C to +85°C.
- Package: The component is available in a 28-pin SSOP package, which is ideal for space-constrained applications.
- Timer: It includes an 8-bit timer, providing a convenient timing solution for various applications.
Applications
The PIC16C57C-20I/SS is a versatile microcontroller that can be used in a variety of applications, such as:
- Embedded systems
- Automotive control systems
- Home appliances
- Industrial automation
- Consumer electronics
Support and Resources
Microchip Technology provides extensive support and resources for the PIC16C57C-20I/SS, including datasheets, technical documentation, application notes, and development tools. Customers can leverage these resources to accelerate the design and development process, ensuring a smooth integration of the microcontroller into their projects.