EN
  • EN
  • DE

TPS6590378ZWSR

Part No TPS6590378ZWSR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC (PMIC) FOR A / Processor PMIC 169-NFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Processor
Voltage - Supply 3.135 ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 169-LFBGA
Supplier Device Package 169-NFBGA (12x12)
Base Product Number TPS6590378
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 812438-TPS6590378ZWSR
Ultra Librarian 3D Model Ultra Librarian TPS6590378ZWSR CAD Model

Description

Product Overview: TPS6590378ZWSR by Texas Instruments

The TPS6590378ZWSR is a highly integrated power management integrated circuit (PMIC) developed by Texas Instruments (TI), designed to meet the demanding requirements of complex portable and battery-powered devices. This PMIC is a part of TI's extensive range of power management solutions that provide efficient and reliable operation, making it an ideal choice for designers looking to optimize power consumption and extend battery life in their products.

Key Features

  • Multiple Power Rails: The TPS6590378ZWSR offers a variety of power rails, including multiple step-down converters, LDOs (Low Drop-Out regulators), and a real-time clock (RTC) power domain. This allows for flexibility in powering various subsystems and peripherals within a device.
  • Programmable Voltage Levels: The voltage levels of the power rails can be programmed via I2C interface, ensuring precise power delivery that meets the needs of specific components.
  • Power Sequencing: Integrated power sequencing simplifies system design by managing the order in which the power rails are enabled, ensuring proper startup and shutdown of the device.
  • High Efficiency: The PMIC is designed for high efficiency, which helps in reducing heat generation and improving battery life in portable devices.
  • Small Footprint: The TPS6590378ZWSR comes in a compact package, which is crucial for space-constrained applications such as smartphones, tablets, and other portable electronics.

Applications

The versatility of the TPS6590378ZWSR makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable and Handheld Devices
  • Wireless Communications Systems
  • Networking Equipment
  • Industrial and Medical Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS6590378ZWSR is no exception. It is built to meet the rigorous standards of the industry, ensuring stable performance over a wide temperature range and a long operational lifespan.

Whether you are designing the next generation of portable consumer electronics or sophisticated medical devices, the TPS6590378ZWSR PMIC from Texas Instruments provides a comprehensive solution for your power management needs, backed by TI's renowned support and expertise.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0770 $64.3080
8+ $13.1914 $105.5312
12+ $12.7792 $153.3504
17+ $12.3669 $210.2373
21+ $11.9547 $251.0487
28+ $10.7180 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess