EN
  • EN
  • DE

M0816-8-AL

Part No M0816-8-AL
Manufacturer RAF Electronic Hardware
Catalog Board Spacers, Standoffs
Description METRIC ROUND SPACERPLAIN ALUMINU / Round Spacer Unthreaded M8 Aluminum 0.594" (15.08mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr RAF Electronic Hardware
Package Bulk
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size M8
Diameter - Inside 0.331" (8.40mm)
Diameter - Outside 0.630" (16.00mm)
Between Board Height 0.594" (15.08mm)
Length - Overall 1.850" (47.00mm)
Material Aluminum
MSL Level Not Applicable
ECCN EAR99
HTSUS 7616.99.5190
Other Names 1772-M0816-8-AL
Standard Package 1
Win Source Part Number 1074714-M0816-8-AL
Ultra Librarian 3D Model Ultra Librarian M0816-8-AL CAD Model

Description

The RAF Electronic Hardware 1074714-M0816-8-AL is a round spacer type board standoff.

  • Packaging: bulk
  • Standard Package: 1
  • Material: aluminum
  • Between Board Height: 0.594 inches
  • Outside Diameter: 0.630 inches
  • Inside Diameter: 0.331 inches
  • Threaded: unthreaded
  • Screw Thread Size: M8
  • Gender: female to female
  • ECCN: EAR99 compliant.99.5190

You May Also Be Interested in

Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 11MM / Round Standoff Threaded M3x0.5 Steel 0.433" (11.00mm)
Lowest to $0.6255
RAF Electronic Hardware
ROUND SWAGE STANDOFFELECTRO TIN1 / Round Standoff Threaded #6-32 Brass 0.625" (15.88mm) 5/8"
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 4MM / Round Spacer Unthreaded Steel 0.157" (4.00mm)
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M3 STEEL 1MM / Round Standoff Threaded M3 Steel 0.039" (1.00mm)
Lowest to $1.1435
Keystone Electronics
ROUND STANDOFF #6-32 BRASS 1/8" / Round Standoff Threaded #6-32 Brass 0.125" (3.18mm) 1/8"
Lowest to $0.7279
RAF Electronic Hardware
METRIC ROUND SPACERCLEAR IRIDITE / Round Spacer Unthreaded M8 Aluminum 0.594" (15.08mm) Clear
Need more? Email Us
Wurth Electronics Inc
PLASTIC SPACER STUD METRIC THREA / Hex Spacer Threaded M3 Polyamide 0.236" (6.00mm)
Lowest to $1.5281
RAF Electronic Hardware
METRIC ROUND SWAGE STANDOFFPLAIN / Round Standoff Threaded M5x0.8 Brass 0.594" (15.08mm)
Need more? Email Us
Keystone Electronics
Standoff, 1/4 Hex, M-F, Threaded 4-40, Length .500, Nylon 6/6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess