EN
  • EN
  • DE
  • IT

MAX17048X003+T10

Part No MAX17048X003+T10
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC  /  Battery Fuel Gauge IC Lithium Ion 8-WLP (1.66x0.92)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Series ModelGauge™
Package Bulk
Product Status Obsolete
Function Fuel Gauge
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over/Under Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFBGA, WLBGA
Supplier Device Package 8-WLP (1.66x0.92)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX17048X003+T10
Standard Package 1
Win Source Part Number 1075044-MAX17048X003+T10
Ultra Librarian 3D Model Ultra Librarian MAX17048X003+T10 CAD Model

Description

Maxim Integrated's MAX17048X003+T10 Fuel Gauge IC

The MAX17048X003+T10 from Maxim Integrated is a compact, high-precision fuel gauge integrated circuit (IC) that provides a robust solution for battery monitoring in various electronic devices. Designed to be highly efficient and easy to integrate, this IC offers real-time monitoring of single-cell lithium-ion (Li+) batteries, which is crucial for maintaining the longevity and reliability of portable devices.

Key Features

  • ModelGauge™ Technology: Maxim's proprietary ModelGauge algorithm eliminates the need for battery characterization for most applications, resulting in a simpler design process and faster time-to-market.
  • High Accuracy: The MAX17048X003+T10 provides state-of-charge (SOC) readings with an accuracy of ±1%, ensuring precise battery management and optimized device runtime.
  • Low Quiescent Current: With an ultra-low operating current, this IC is an ideal choice for power-sensitive applications, helping to extend the battery life of portable devices.
  • No External Sense Resistor: Unlike many other fuel gauge ICs, the MAX17048X003+T10 does not require an external current-sense resistor, which simplifies the design and minimizes the component count.
  • I2C Interface: The device features an I2C interface for communication, allowing for easy integration with a microcontroller for data retrieval and battery management.

Applications

The MAX17048X003+T10 is suitable for a wide range of applications where accurate battery monitoring is essential. Some of these applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Health and Fitness Monitors
  • Handheld Gaming Devices
  • IoT Devices

This IC's small footprint and ease of integration make it an excellent choice for designers looking to enhance the user experience by providing reliable battery status information. The MAX17048X003+T10 helps ensure that devices operate efficiently and predictably, by accurately reporting the remaining battery life and preventing unexpected shutdowns.

For those seeking a reliable and accurate battery monitoring solution, the MAX17048X003+T10 from Maxim Integrated is a superior choice that combines performance with simplicity, enhancing the overall functionality of portable electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC BATT CHG LI-ION 1CELL 16QFN / Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Need more? Email Us
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $1.6958
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $9.4201
Maxim Integrated
IC BATT MON MULTI-CHEM 1C 8TSSOP / Battery Battery Monitor IC Multi-Chemistry 8-TSSOP
Need more? Email Us
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4754
Analog Devices Inc.
Battery Stack Monitor Automotive 64-Pin LQFP EP Tray
Lowest to $32.8422
Texas Instruments
REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Lowest to $3.8631
Microchip Technology
IC BATT CHG LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $2.1515

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess