EN
  • EN
  • DE
  • IT

TPS40180RGEGG4

Part No TPS40180RGEGG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707814-TPS40180RGEGG4
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40180RGEGG4 CAD Model

Description

Product Overview: TPS40180RGEGG4

The TPS40180RGEGG4 is a high-performance, mid-voltage, synchronous buck controller designed by Texas Instruments. This advanced power management integrated circuit (IC) is tailored for non-isolated DC/DC converters and is capable of driving N-channel MOSFETs in a synchronous buck topology. The device is well-suited for applications requiring a high level of efficiency and precision in voltage regulation, making it an ideal choice for computing, networking, and telecommunications equipment.

With an input voltage range of 4.5V to 20V, the TPS40180RGEGG4 can cater to a wide array of power systems. It provides a flexible output voltage adjustment from 0.7V to 5.5V, allowing for a broad range of applications. The IC features a programmable switching frequency from 100kHz to 600kHz, which can be synchronized to an external clock for noise-sensitive applications. This flexibility in frequency adjustment helps designers optimize their systems for efficiency or component size.

The TPS40180RGEGG4 incorporates an array of protective features, including overcurrent protection, under-voltage lockout, and thermal shutdown, which safeguard the system against various fault conditions. The overcurrent protection uses a lossless method by sensing the voltage drop across the low-side MOSFET, providing reliable operation without the need for an external current sense resistor.

Efficiency is a key aspect of this controller, and it achieves this through its adaptive on-time control method, which allows for a fast transient response without the need for loop compensation. This results in a simplified design process and a reduced component count. The device also supports pre-bias startup, ensuring a smooth power-up sequence when interfacing with pre-charged loads.

The TPS40180RGEGG4 comes in a compact 24-pin VQFN package, which is ideal for space-constrained applications. Its thermal performance is enhanced by a PowerPAD™ on the underside of the package, which provides an efficient thermal path for heat dissipation.

In summary, the TPS40180RGEGG4 from Texas Instruments is a versatile and robust solution for power supply design, offering high efficiency, precision voltage regulation, and a comprehensive suite of protection features. Its adaptability makes it a top choice for engineers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $60.4369
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $13.4708
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess