EN
  • EN
  • DE

TPS65633BKRTER

Part No TPS65633BKRTER
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707969-TPS65633BKRTER
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65633BKRTER CAD Model

Description

TPS65633BKRTER

The TPS65633BKRTER from Texas Instruments is a state-of-the-art power management integrated circuit (IC) designed to meet the rigorous demands of modern electronic devices. This advanced chip offers a compact, high-efficiency solution for power supply requirements, making it an ideal choice for a wide range of applications, including portable electronics, communication devices, and digital applications.

This versatile IC features multiple regulated voltage rails that are essential for powering complex systems. Its high level of integration helps reduce the number of external components required, which in turn minimizes the overall design footprint and simplifies the power supply design process. The TPS65633BKRTER is known for its outstanding performance, providing stable and reliable power delivery under varying load conditions.

One of the key features of the TPS65633BKRTER is its high efficiency, which helps to extend battery life in portable devices. It achieves this through advanced switching technology that minimizes power loss during voltage conversion. Furthermore, the device is designed with a low quiescent current, further reducing the power consumption when the device is in standby mode.

The TPS65633BKRTER is also equipped with a range of protective features to ensure the safety and longevity of the end application. These include over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the device against various fault conditions that could potentially damage the system.

Engineered for ease of use, the TPS65633BKRTER comes in a compact package that is easy to integrate into PCB designs. Its small form factor is particularly beneficial for space-constrained applications. Additionally, the device is supported by Texas Instruments' comprehensive design tools and resources, which can help designers accelerate their product development cycle.

In summary, the TPS65633BKRTER from Texas Instruments is a robust, efficient, and highly integrated power management solution that delivers exceptional performance for a diverse array of electronic products. Its combination of efficiency, protection features, and compact size makes it an excellent choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $5.2385
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.5740
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.9028
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess