EN
  • EN
  • DE
  • IT

EVA-7M-0

Part No EVA-7M-0
Manufacturer U-blox
Catalog RF Transceiver Modules
Description RX TXRX MODULE NAVIGATION SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features Navigation GLONASS, GPS, GNSS Transceiver Module 1.575GHz Antenna Not Included Surface Mount
Manufacturer U-blox
Series EVA-7M
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 43-SMD Module
Family Name EVA-7M
MSL Level 3 (168 Hours)
ECCN 7A994
HTSUS 8529.90.1640
Other Part Number 672-EVA-7M-0-000TR-ND, 672-1111-6-ND, 672-1111-2, 672-1111-1, 672-EVA-7M-0DKR, 672-EVA-7M-0CT, 672-1111-6, 672-EVA-7M-0-000CT-ND, 672-1111-2-ND, 672-EVA-7M-0-000DKR-ND, 672-1111-1-ND, 672-EVA-7M-0TR, EVA-7M-0-000
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871277-EVA-7M-0
Ultra Librarian 3D Model Ultra Librarian EVA-7M-0 CAD Model

Description

The electronic component with Id 807280 is a product that is manufactured by U-blox. Bold the manufacturer (e.g., Nexperia USA Inc. → U-blox).

  • Series: EVA-7M series
  • Type: Navigation GLONASS, GPS, GNSS transceiver module
  • Mounting: Surface mount
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Technical Support: Can be obtained by contacting the manufacturer directly
  • Package: 500
  • Estimated Production Lead Time: 25 weeks
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8529.90.1640

You May Also Be Interested in

Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5544 $67.7720
12+ $11.1224 $133.4688
19+ $10.7744 $204.7136
25+ $10.4264 $260.6600
33+ $10.0798 $332.6334
43+ $9.0371 $388.5953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess