EN
  • EN
  • DE

TPS65381AQDAPTQ1

Part No TPS65381AQDAPTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REG AUTOMOTIVE 5OUT 32HTSSOP / series Automotive, Industrial Safety Voltage Regulator IC 5 Output 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel
Applications Automotive, Industrial Safety
Voltage - Input 4.5V ~ 36V
Number of Outputs 5
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Base Product Number TPS65381
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-46931-2,296-46931-1,296-46931-6
Standard Package 250
Win Source Part Number 1101045-TPS65381AQDAPTQ1
Ultra Librarian 3D Model Ultra Librarian TPS65381AQDAPTQ1 CAD Model

Description

Product Overview: TPS65381AQDAPTQ1 from Texas Instruments

The TPS65381AQDAPTQ1 is a robust, automotive-qualified power management integrated circuit (PMIC) designed by Texas Instruments (TI) specifically for powering microcontrollers in safety-critical applications. This advanced PMIC combines multiple features to ensure reliable operation of automotive systems such as advanced driver assistance systems (ADAS), electric power steering, and other safety-relevant systems in vehicles.

Key Features:

  • Multi-Rail Power Supply: The device integrates a pre-regulator, a buck converter, and multiple linear regulators to provide various voltage rails required by automotive microcontrollers and peripherals.
  • Watchdog Timer: An integrated watchdog timer enhances system safety by monitoring the microcontroller and resetting it in case of a malfunction.
  • Functional Safety: The TPS65381AQDAPTQ1 is designed to meet ISO 26262 requirements and is suitable for use in systems up to ASIL-D, the highest automotive safety integrity level.
  • Diagnostic Features: Comprehensive diagnostic capabilities allow for monitoring of the power supply status, under-voltage, over-voltage, and temperature warnings, contributing to system reliability.

Performance and Durability:

This PMIC is engineered to withstand the harsh conditions of the automotive environment. It operates over a wide temperature range and is protected against short circuits and over-temperature conditions. Its robust design ensures long-term reliability and performance under the stress of automotive applications.

Package and Integration:

The TPS65381AQDAPTQ1 comes in a compact 48-pin VQFN (RHA) package, which is optimized for minimal footprint and low thermal resistance. Its integration-friendly design simplifies the power supply architecture of complex automotive systems, reducing the bill of materials and overall system cost.

Applications:

With its comprehensive feature set and safety-oriented design, the TPS65381AQDAPTQ1 is an excellent choice for powering automotive microcontrollers in a variety of applications, from powertrain and chassis control systems to ADAS and other safety-critical vehicle functions.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6723 $53.3615
12+ $8.7568 $105.0816
18+ $8.4831 $152.6958
25+ $8.2095 $205.2375
32+ $7.9358 $253.9456
43+ $7.1149 $305.9407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess