EN
  • EN
  • DE
  • IT

TPS65217T2RSLT

Part No TPS65217T2RSLT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707959-TPS65217T2RSLT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65217T2RSLT CAD Model

Description

TPS65217T2RSLT Power Management IC by Texas Instruments

The TPS65217T2RSLT is a highly integrated power management IC designed by Texas Instruments, engineered to provide a comprehensive solution for power supply and battery management in a compact, space-efficient package. This versatile IC is particularly suitable for portable and battery-powered applications, such as mobile phones, tablets, and other handheld devices.

Key Features:

  • Multiple Power Rails: The TPS65217T2RSLT comes with several integrated power rails, including step-down converters, LDO regulators, and a USB-compatible linear charger. This multi-rail design allows the IC to power various subsystems efficiently.
  • Integrated Charger: With an integrated USB-compatible linear charger, the device offers a high level of integration for charging Li-Ion and Li-Polymer batteries. It also includes battery temperature monitoring for safe charging operations.
  • Power Sequencing: The IC features programmable power sequencing, ensuring that each power rail is activated in the correct order during startup, which is critical for sensitive electronic components.
  • Protection Features: The TPS65217T2RSLT is equipped with a range of protection features, including over-voltage, under-voltage, over-current, and thermal protection, enhancing the reliability and longevity of the end application.
  • Configurable Outputs: Output voltage levels are configurable via an I2C interface, allowing for precise control and flexibility to meet specific system requirements.

Applications:

  • Portable and handheld devices
  • Mobile phones and smartphones
  • Tablets and e-readers
  • Personal media players
  • Other battery-powered consumer electronics

The TPS65217T2RSLT from Texas Instruments is offered in a compact, lead-free 48-pin VQFN package, making it an ideal choice for space-constrained applications. Its advanced power management capabilities ensure efficient operation, extended battery life, and reliable performance, making it a go-to choice for designers looking to optimize their power architecture in portable devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $0.8453
Texas Instruments
Lowest to $6.4959
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.9988 $62.9988
3+ $51.6912 $155.0736
4+ $50.0759 $200.3036
5+ $48.4606 $242.3030
6+ $46.8452 $281.0712
9+ $41.9992 $377.9928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess