EN
  • EN
  • DE
  • IT

LM5110-2M

Part No LM5110-2M
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description LM5110 Dual 5A Compound Gate Driver with Negative Output Voltage Capability | IC DRIVER DUAL 5A NEG VOUT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 3.5V ~ 14V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 3A, 5A
Input Type Inverting
Rise / Fall Time 14ns, 12ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM5110
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200395-LM5110-2M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5110-2M CAD Model

Description

The LM5110-2M from Texas Instruments is a state-of-the-art dual low-side MOSFET driver designed to cater to the demanding requirements of modern electronic applications. This component is specifically engineered to deliver high-speed and efficient switching performance for a variety of power management tasks.

Key Features

  • High-Speed Operation: The LM5110-2M is capable of delivering fast switching speeds, which is crucial for reducing transition losses and improving overall efficiency in power circuits.
  • Dual Outputs: It features dual outputs that can be used independently or in parallel for higher current applications, providing versatility in circuit design.
  • Low Drive Voltage: The driver can operate with a gate drive voltage as low as 2.4V, making it suitable for low-voltage applications and compatible with a wide range of MOSFETs.
  • High Peak Output Current: It can provide a peak output current of up to 5A, ensuring robust drive capability for even the most demanding MOSFET gates.
  • Adaptive Delay: The built-in adaptive delay circuitry helps minimize shoot-through, further enhancing the safety and reliability of the device.

Applications

The LM5110-2M is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Class D Audio Amplifiers
  • Power Amplifiers

Technical Specifications

Parameter Value Supply Voltage Range 4.5V to 15V Peak Output Current 5A Propagation Delay 13ns (typical) Operating Temperature -40°C to +125°C

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM5110-2M is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and durability.

You May Also Be Interested in

Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.1767
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0055 $54.0495
21+ $4.9276 $103.4796
32+ $4.7736 $152.7552
44+ $4.6196 $203.2624
56+ $4.4656 $250.0736
75+ $4.0037 $300.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,541 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess