EN
  • EN
  • DE

TPS65640RHRP

Part No TPS65640RHRP
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707971-TPS65640RHRP
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65640RHRP CAD Model

Description

Product Overview: TPS65640RHRP from Texas Instruments

The TPS65640RHRP is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to the demanding needs of modern electronics. This versatile component is engineered to provide a stable and efficient power supply for a broad range of applications, including portable devices, automotive systems, and industrial equipment.

Key Features

  • High Efficiency: The TPS65640RHRP boasts an advanced design that ensures high efficiency in power conversion, which is crucial for extending battery life in portable devices and reducing heat generation in high-power applications.
  • Multiple Output Channels: This PMIC includes multiple output channels, enabling it to power various subsystems simultaneously. Each channel is meticulously regulated to ensure consistent performance across all connected components.
  • Integrated Power Sequencing: The device comes with built-in power sequencing functionality, simplifying system design by managing the power-up and power-down sequences of different system components to prevent damage and ensure a smooth operation.
  • Programmable Voltage: With programmable voltage settings, the TPS65640RHRP allows designers to fine-tune the power levels to match the specific requirements of each application, providing greater flexibility and optimization.
  • Thermal Management: The PMIC is equipped with thermal shutdown features to protect against overheating. This ensures long-term reliability and safety of the electronic system, especially under high load conditions.

Applications

The versatility of the TPS65640RHRP makes it suitable for a wide array of applications. It is particularly well-suited for portable electronics where power efficiency is paramount, such as smartphones, tablets, and laptops. Additionally, its robust design makes it an ideal choice for automotive infotainment systems, navigation units, and industrial control systems where reliability and durability are key.

Package and Availability

The TPS65640RHRP is available in a compact RHRP package, which is designed to occupy minimal space on a printed circuit board (PCB) while still delivering the high-performance characteristics expected from Texas Instruments. The product is available through various distributors and can be sourced directly from Texas Instruments for bulk orders.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.5740
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2592
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2376
Texas Instruments
Lowest to $3.7517
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7396 $52.3544
33+ $3.0684 $101.2572
51+ $2.9726 $151.6026
70+ $2.8767 $201.3690
90+ $2.7808 $250.2720
121+ $2.4931 $301.6651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess