EN
  • EN
  • DE

TPS65161APWPR

Part No TPS65161APWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PS FOR TV/LCD PANEL 28-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD TV/Monitor
Supply Voltage - Operating 8 V to 14.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 122966-TPS65161APWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65161APWPR CAD Model

Description

The TPS65161APWPR is a versatile and high-performance integrated circuit designed by Texas Instruments, specifically engineered to cater to the power management requirements of thin-film transistor (TFT) liquid-crystal displays (LCDs) used in notebook PCs and monitors. This advanced IC combines a boost converter, two linear regulators, and a high-speed operational amplifier, all in one compact package, providing a complete power supply solution for driving TFT LCD panels.

Key Features

  • Integrated Power Supply: The device includes a boost converter with a 2.8A (typical) switch current limit, which is responsible for generating the source voltage for the LCD panel. Additionally, the TPS65161APWPR integrates both positive and negative charge pump controllers to supply the gate-on and gate-off voltages for the panel.
  • High Efficiency: With its optimized circuit design, the TPS65161APWPR offers high efficiency, which is crucial for reducing power consumption and heat generation in compact electronic devices.
  • Adjustable Outputs: The output voltages are adjustable through external resistive dividers, providing the flexibility needed to cater to different panel specifications and requirements.
  • Operational Amplifier: A high-speed operational amplifier is included to drive the VCOM of the TFT LCD panel, which is the common backplane voltage.
  • Protection Features: The IC incorporates a range of protection features, including thermal shutdown, overvoltage protection, and under-voltage lockout, ensuring reliable operation and longevity of the power supply and the LCD panel.

Applications

The TPS65161APWPR is an ideal choice for a wide range of applications that require efficient power supply solutions for LCD panels, such as:

  • Notebook PCs
  • Desktop Monitors
  • Industrial Displays

Package and Availability

This integrated circuit is available in a 24-pin HTSSOP (PWP) package with PowerPAD™ for enhanced thermal performance. The part number TPS65161APWPR ensures that you are specifying the tape and reel packaging option for ease of manufacturing and assembly processes.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7969 $50.3442
44+ $2.2949 $100.9756
68+ $2.2232 $151.1776
93+ $2.1515 $200.0895
121+ $2.0797 $251.6437
161+ $1.8646 $300.2006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess