EN
  • EN
  • DE

PIC18F2553-I/SP

Part No PIC18F2553-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SPDIP / PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18F2553
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F2553ISP
Standard Package 15
Win Source Part Number 1322176-PIC18F2553-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F2553-I/SP CAD Model

Description

Microchip Technology's PIC18F2553-I/SP Microcontroller

The PIC18F2553-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and adaptability to a wide range of embedded applications. This 8-bit MCU is part of Microchip's popular PIC18F family and is designed to offer both power efficiency and computational power, making it an ideal choice for engineers and hobbyists alike.

Key Features:

  • Core: The PIC18F2553-I/SP is built around a powerful PIC18 core with an enhanced RISC architecture, which provides a maximum CPU speed of 48 MHz. This core supports a rich instruction set that allows for efficient program execution.
  • Memory: It comes with 32 KB of flash program memory, 2 KB of RAM, and 256 bytes of EEPROM, which provides ample space for complex programs and data storage.
  • I/O Ports: With 24 I/O pins, this MCU offers flexibility in interfacing with a variety of peripherals and sensors. These pins are multiplexed with other functions such as A/D converters, SPI, and PWM outputs.
  • Analog-to-Digital Converter: The device includes a 10-bit, 13-channel Analog-to-Digital Converter (ADC), enabling it to interface directly with analog sensors and transducers.
  • Communication Interfaces: It supports multiple communication protocols including USB 2.0, SPI, I2C, and USART, which makes it suitable for complex communication tasks and USB connectivity.
  • Timers and PWM: Equipped with multiple timers and up to two Capture/Compare/PWM (CCP) modules, it is ideal for precision timing and control applications.
  • Operating Voltage: The MCU operates between 4.2V and 5.5V, which allows for compatibility with most 5V systems and ensures stable operation across various conditions.

Applications:

The versatility of the PIC18F2553-I/SP makes it an excellent choice for a myriad of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive applications
  • Consumer Electronics
  • Medical Devices
  • Home Automation Systems
  • USB Peripheral Development

With its robust feature set and flexible I/O options, the PIC18F2553-I/SP from Microchip Technology is a go-to microcontroller for those seeking a balance between performance and power consumption in their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3539 $67.0617
7+ $18.3426 $128.3982
10+ $17.7685 $177.6850
14+ $17.1956 $240.7384
18+ $16.6228 $299.2104
24+ $14.9030 $357.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
In Stock: 2,300 pieces Factory Stock: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess