EN
  • EN
  • DE

SMBJ5381CE3/TR13

Part No SMBJ5381CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 130 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 190 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 93.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5381
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280908-SMBJ5381CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5381CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5381CE3/TR13 Product Overview

The SMBJ5381CE3/TR13 from Microchip Technology is a high-quality Zener diode, designed for a variety of applications that require voltage regulation and transient voltage suppression. This component is part of Microchip's extensive range of semiconductor products, known for their reliability and performance in the most demanding situations.

This Zener diode is housed in the SMBJ package, which is a surface-mount package that is both compact and robust, making it suitable for high-density circuit boards. The 'TR13' suffix indicates that the device is provided in a tape and reel packaging format, which facilitates automated assembly processes, thus ensuring efficient manufacturing and reduced production costs.

Key Features

  • Voltage Regulation: The SMBJ5381CE3/TR13 is designed to provide a precise voltage regulation function, ensuring that your circuits are protected from overvoltage conditions.
  • Transient Voltage Suppression: It is capable of suppressing voltage transients through its clamping action, which helps to protect sensitive electronic components from surge and spike events.
  • Power Handling: This Zener diode can handle a significant amount of power, making it suitable for a variety of applications that require a robust voltage regulation solution.
  • Package: The SMBJ package offers a small footprint and is ideal for space-constrained applications, while providing excellent thermal and electrical performance.
  • Automated Assembly: With its tape and reel packaging, the SMBJ5381CE3/TR13 is optimized for automated PCB assembly processes, allowing for high throughput and consistency in production.

Applications

The SMBJ5381CE3/TR13 is versatile and can be used in a wide range of applications. It is particularly useful in:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial electronics
  • Automotive systems

With its combination of features, the SMBJ5381CE3/TR13 from Microchip Technology is an ideal choice for designers looking for a reliable Zener diode that can provide both voltage regulation and transient protection in a compact, surface-mount form factor.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Micro Commercial Co
Interface
Lowest to $0.1596
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess