EN
  • EN
  • DE
  • IT

TPS65148CRHBR

Part No TPS65148CRHBR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707950-TPS65148CRHBR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65148CRHBR CAD Model

Description

Product Overview: TPS65148CRHBR from Texas Instruments

The TPS65148CRHBR is a cutting-edge power management integrated circuit (IC) developed by Texas Instruments, renowned for its precision and efficiency in electronic applications. This advanced component is specifically designed to cater to the demanding needs of small-sized portable devices, offering a comprehensive solution for power supply requirements.

Key Features

  • Input Voltage Range: The device operates on a wide input voltage range, making it versatile for various applications.
  • High-Efficiency: It boasts a high-efficiency power conversion rate, which is crucial for battery-operated devices, extending their operational life.
  • Multiple Output Channels: The IC provides multiple regulated output voltages, allowing it to power different components within a system simultaneously.
  • Programmable Sequencing: It comes with programmable sequencing options, giving designers the flexibility to optimize power-up and power-down sequences for their specific application needs.
  • Protection Features: The TPS65148CRHBR includes built-in protection features such as over-temperature, over-current, and under-voltage lockout, ensuring the safety and reliability of the device it powers.

Applications

Suitable for a wide range of applications, the TPS65148CRHBR is an ideal choice for:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Personal digital assistants (PDAs)
  • Wireless communication systems
  • GPS devices

Package and Quality

The TPS65148CRHBR comes in a compact and robust QFN package, designed for space-constrained applications. Texas Instruments ensures high standards of quality, with each IC being rigorously tested to meet industry specifications and customer expectations.

Technical Support and Resources

Texas Instruments provides comprehensive technical support for the TPS65148CRHBR, including detailed datasheets, application notes, and design resources. Customers can also access TI's extensive online community and support network for any additional assistance required.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $13.4708
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5111
Texas Instruments
Lowest to $0.5282
Texas Instruments
Lowest to $1.2608
Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $1.2258

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6802 $58.8070
85+ $1.3787 $117.1895
130+ $1.3356 $173.6280
175+ $1.2925 $226.1875
225+ $1.2495 $281.1375
300+ $1.1202 $336.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess