EN
  • EN
  • DE
  • IT

GBP310

Part No GBP310
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Diodes Incorporated
Package Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Current - Average Rectified (Io) 3 A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 1.5 A
Current - Reverse Leakage @ Vr 5 µA @ 1000 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-SIP, GBP
Supplier Device Package GBP
Other Names 31-GBP310
Standard Package 35
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283156-GBP310
Ultra Librarian 3D Model Ultra Librarian GBP310 CAD Model

Description

The GBP310, from Diodes Incorporated, is a high-performance glass passivated bridge rectifier designed for converting alternating current (AC) to direct current (DC) in a wide array of electronic applications. This robust component is essential for power supplies, battery charging systems, and other electronic devices that require a reliable and efficient rectification process.

Key Features

  • High Surge Current Capability: The GBP310 can handle a high surge current, making it suitable for applications that experience momentary overloads, ensuring reliability and stability in harsh conditions.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances overall efficiency by reducing power loss during the rectification process.
  • High Case Dielectric Strength: With a high case dielectric strength, this bridge rectifier offers excellent isolation and protection against high voltage transients.
  • High Reliability: Glass passivated chip junctions ensure long-term reliability and stable performance over the product's lifespan.
  • Lead-Free and RoHS Compliant: The GBP310 meets environmental standards by being lead-free and RoHS compliant, making it a responsible choice for manufacturers concerned about ecological impact.

Specifications

Parameter Value Maximum Repetitive Reverse Voltage 1000 V Maximum RMS Voltage 700 V Maximum DC Blocking Voltage 1000 V Maximum Average Forward Rectified Current 3 A Operating Temperature Range -55°C to +150°C

Applications

The GBP310 is versatile and can be used in a variety of applications, including power management in consumer electronics, telecommunications, industrial automation, and automotive systems where efficient AC to DC conversion is critical. Its robust design ensures that it can be integrated into products that demand high surge capability and reliability.

Package and Mounting

Packaged in a GBPC case, the GBP310 bridge rectifier is designed for through-hole mounting, which facilitates easy installation and soldering onto printed circuit boards (PCBs). Its compact form factor makes it suitable for designs where space is at a premium without sacrificing performance.

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1P 200V 35A GBPC-W
Need more? Email Us
IXYS
BRIDGE RECT 1P 10.5KV 1A UGB-1
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.8KV 72A PWS-D
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 36A V1-A
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 21A FO-B
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 90A MT-K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0763 $56.0805
1,790+ $0.0626 $112.0540
2,775+ $0.0606 $168.1650
3,820+ $0.0587 $224.2340
4,935+ $0.0568 $280.3080
6,610+ $0.0508 $335.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess