EN
  • EN
  • DE

TPS65145PWP

Part No TPS65145PWP
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LCD SUPPLY TFT QUAD 24HTSSOP / TRIPLE OUTPUT LCD SUPPLY WITH LINEAR REGULATOR AND POWER GOOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Applications LCD Monitor, Notebook Display
Current - Supply 700μA
Supply Voltage (V) 2.7V ~ 5.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-HTSSOP
Part Number Series TPS65145
Manufacturer Pack Quantity 60
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807169-TPS65145PWP
Ultra Librarian 3D Model Ultra Librarian TPS65145PWP CAD Model

Description

Product Overview: TPS65145PWP from Texas Instruments

The TPS65145PWP is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically tailored for driving the power supply of AMOLED displays, which are widely used in portable electronics due to their superior color reproduction, faster response times, and thinner design compared to traditional LCDs.

At the heart of the TPS65145PWP is a versatile and efficient power management system. It features a step-up converter, a positive charge pump, and a negative charge pump. The step-up converter is responsible for providing a stable supply voltage to the display, while the charge pumps generate the positive and negative bias voltages required for the AMOLED operation.

One of the key benefits of the TPS65145PWP is its ability to provide excellent power efficiency, which is critical for battery-powered devices. This efficiency is achieved through features such as automatic light-load operation and a low quiescent current. Moreover, the device offers a wide input voltage range, making it suitable for a variety of battery technologies and ensuring consistent performance even as the battery voltage fluctuates.

The TPS65145PWP is also designed with system protection in mind. It includes overvoltage protection, thermal shutdown, and under-voltage lockout, safeguarding the display and the device from potential damage caused by abnormal operating conditions. Additionally, the power management IC supports programmable sequencing for the power rails, which is essential for the proper startup and shutdown of AMOLED displays.

For design flexibility, the TPS65145PWP comes in a 24-pin HTSSOP package, which is well-suited for space-constrained applications. The compact form factor, combined with a minimal external component count, allows for a smaller overall footprint on the PCB, freeing up space for other critical components.

Overall, the TPS65145PWP from Texas Instruments stands out as a robust and reliable choice for powering AMOLED displays in portable electronics, offering designers a combination of efficiency, protection, and design convenience.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,861 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess