Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 52
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ATSAMD20
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD20J15A-AUTCT,ATSAMD20J15A-AUTTR,ATSAMD20J15A-AUTDKR
Standard Package 1,500
Win Source Part Number 1319097-ATSAMD20J15A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20J15A-AUT CAD Model

Description

Microchip Technology's ATSAMD20J15A-AUT

The ATSAMD20J15A-AUT is a robust and versatile microcontroller unit (MCU) from the acclaimed Microchip Technology. Designed to cater to the demanding needs of automotive and industrial applications, this MCU is part of the SAM D20 series, which is well-known for its power efficiency and performance.

Key Features:

  • Core: The device is built around ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. The Cortex-M0+ core ensures a balance between power consumption and processing capability, making it ideal for power-sensitive applications.
  • Memory: It comes equipped with 32KB of flash memory and 4KB of SRAM, providing sufficient space for complex code and data storage.
  • I/O Pins: The MCU offers a rich set of I/O options, with 32 pins available for interfacing with peripherals and external devices.
  • Communication Interfaces: Multiple communication interfaces are included, such as I2C, SPI, and UART, allowing for easy integration into a wide array of systems.
  • Supply Voltage: With an operating voltage range of 1.62V to 3.63V, the ATSAMD20J15A-AUT is designed to work reliably in various power environments.
  • Temperature Range: Its automotive-grade qualification ensures operation over a temperature range of -40°C to +105°C, making it suitable for harsh conditions.
  • Package: The device comes in a 32-pin TQFP package, which is conducive for space-constrained applications.
  • Advanced Peripherals: It includes advanced peripherals such as programmable serial communication modules, 10-bit ADCs, and peripheral touch controller (PTC) for capacitive touch applications.

With its extensive feature set and robust design, the ATSAMD20J15A-AUT is a perfect solution for automotive systems, industrial control, and other applications that require a high level of reliability and efficiency. Its ease of use and development support through the Atmel Studio IDE and Atmel START tool make it an excellent choice for both seasoned engineers and those new to embedded system design.

By choosing the ATSAMD20J15A-AUT, designers can rest assured that they are getting a high-quality product that combines the performance of the ARM Cortex-M0+ core with the reliability and support of Microchip Technology.

You May Also Be Interested in

NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.0583 $64.9328
39+ $3.3300 $129.8700
61+ $3.2259 $196.7799
83+ $3.1219 $259.1177
108+ $3.0177 $325.9116
144+ $2.7056 $389.6064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention