Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features AVR series Microcontroller IC 8-Bit 12MHz 2KB (1K x 16) FLASH 20-VQFN (3x3)
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-VQFN (3x3)
Family Name ATtiny20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862570-ATTINY20-MMH
Ultra Librarian 3D Model Ultra Librarian ATTINY20-MMH CAD Model

Description

The ATTINY20-MMH is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and versatile microcontroller is designed to deliver power efficiency and robust performance in a miniature package, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Advanced RISC Architecture: The ATTINY20-MMH is built on a high-performance AVR RISC architecture that enables fast and efficient processing with a rich instruction set and 32 x 8 general-purpose working registers.
  • Memory: It comes with 2KB of in-system programmable flash memory, 128B EEPROM, and 128B internal SRAM, providing ample space for code and data storage.
  • Power Efficiency: Designed for low power consumption, it operates between 1.8-5.5 volts, featuring multiple power-saving modes such as Idle, ADC Noise Reduction, Standby, and Power-down modes.
  • Peripherals: The microcontroller includes a variety of integrated peripherals such as an 8-bit timer/counter with PWM, a 10-bit ADC, programmable watchdog timer, and internal calibrated oscillator, enhancing its functionality without the need for external components.
  • Speed: It executes powerful instructions in a single clock cycle, achieving throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Package: The ATTINY20-MMH is available in a 20-pad QFN package, which is known for its small footprint and low profile, suitable for space-constrained applications.

Applications

The ATTINY20-MMH is designed for applications where space and power efficiency are critical. It is commonly used in:

  • Consumer Electronics: Toys, wearable devices, and smart appliances.
  • Industrial Control Systems: Sensors, small actuators, and process control devices.
  • Automotive: Body control modules, intelligent lighting, and accessory control.

With its integration of power efficiency, computing power, and compact design, the ATTINY20-MMH from Microchip Technology stands out as a microcontroller that can meet the needs of innovative and sophisticated electronic designs.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1124 $66.7440
145+ $0.9128 $132.3560
220+ $0.8844 $194.5680
305+ $0.8558 $261.0190
395+ $0.8273 $326.7835
525+ $0.7417 $389.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,220 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention