EN
  • EN
  • DE

DSPIC33FJ12MC201-E/SS

Part No DSPIC33FJ12MC201-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 20SSOP / dsPIC series Microcontroller IC 16-Bit 40 MIPs 12KB (12K x 8) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 15
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number DSPIC33FJ12MC201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 67
Win Source Part Number 987336-DSPIC33FJ12MC201-E/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ12MC201-E/SS CAD Model

Description

Microchip Technology DSPIC33FJ12MC201-E/SS

The Microchip Technology DSPIC33FJ12MC201-E/SS is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the advantages of microcontrollers (MCUs) with the computational capabilities of Digital Signal Processors (DSPs), making it an ideal choice for applications requiring complex algorithms and control functions. This DSC is part of the dsPIC33F series, designed to cater to demanding applications in motor control, power conversion, sensing, and audio processing, among others.

Key Features:

  • Core: The device features a 16-bit dsPIC core with a maximum speed of 40 MIPS, allowing fast and efficient processing of digital signal processing algorithms.
  • Memory: It comes equipped with 12 KB of flash memory for program storage and 1 KB of RAM for data, providing ample space for complex applications.
  • Timers and Communication Interfaces: A variety of peripherals are embedded, including timers, input capture, output compare, and multiple communication interfaces such as UART, SPI, and I2C for versatile connectivity options.
  • Motor Control PWMs: The DSC includes specialized peripherals for motor control applications, such as high-resolution PWMs with dedicated time bases for precise control.
  • Analog Features: Onboard are a 10-bit Analog-to-Digital Converter (ADC) with up to 4 channels, enabling the device to interface with analog sensors and transducers directly.
  • Robust Design: With an extended temperature range and a small footprint 20-SSOP (Shrink Small Outline Package), the DSPIC33FJ12MC201-E/SS is designed for robust performance in space-constrained applications.
  • Power Management: The device offers power-saving modes such as Idle and Sleep, helping to reduce power consumption for energy-sensitive applications.

Applications:

The DSPIC33FJ12MC201-E/SS is versatile enough to be used in a wide range of applications, including:

  • Advanced Motor Control Systems
  • Power Supply and Conversion
  • Smart Sensors and Instrumentation
  • Audio Applications and Signal Processing
  • Automotive and Industrial Control Systems

With its combination of processing power, integrated features, and compact package, the Microchip Technology DSPIC33FJ12MC201-E/SS is a powerful solution for designers looking to develop advanced embedded systems with stringent performance and space requirements.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0100 $54.0600
14+ $7.3928 $103.4992
21+ $7.1618 $150.3978
29+ $6.9308 $200.9932
38+ $6.6997 $254.5886
50+ $6.0067 $300.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess