EN
  • EN
  • DE

TPS65132L0YFFR

Part No TPS65132L0YFFR
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR LCD DUAL 15DSBGA / Single Inductor - Dual Output Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Display Type LCD, OLED
Interface I2C
Current - Supply 540μA
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 15-UFBGA, DSBGA
Supplier Device Package 15-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805130-TPS65132L0YFFR
Ultra Librarian 3D Model Ultra Librarian TPS65132L0YFFR CAD Model

Description

Introducing the TPS65132L0YFFR by Texas Instruments

The TPS65132L0YFFR is a highly efficient, dual-output power supply integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced power management component is engineered to cater to the demanding power requirements of modern, slim portable electronics, such as smartphones, tablets, and e-readers, as well as other devices with small form factors that require positive and negative power rails.

At the heart of the TPS65132L0YFFR lies a dual-channel design that provides both positive and negative output voltages, which are adjustable via an external resistor divider. The IC is capable of delivering up to 120 mA at a positive voltage and 80 mA at a negative voltage, with an input voltage range of 2.5V to 5.5V. This flexibility makes it an ideal choice for powering OLED displays, audio codecs, or any other component requiring split-rail voltages.

The TPS65132L0YFFR boasts a high efficiency and low quiescent current, thereby extending battery life in portable applications. Its small package size, a 12-bump wafer chip scale package (WCSP), minimizes the footprint on the printed circuit board (PCB) and is particularly beneficial for space-constrained designs. Additionally, the device features a power-save mode that reduces power consumption at light loads, further enhancing its efficiency.

With built-in protection features such as over-temperature and over-current protection, the TPS65132L0YFFR ensures reliable operation and safeguards the IC and the system it powers. The device also includes a soft-start feature that minimizes inrush current during startup, contributing to the overall system stability.

For designers and engineers looking to incorporate a robust power solution into their next project, the TPS65132L0YFFR offers a compelling mix of power efficiency, compact size, and reliability. Texas Instruments' commitment to quality and performance is evident in this IC, making it a go-to choice for powering today's and tomorrow's portable electronic devices.

For more detailed specifications and application guidance, engineers and product designers are encouraged to consult the TPS65132L0YFFR datasheet and Texas Instruments' technical support resources.

You May Also Be Interested in

Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9844 $51.5944
62+ $1.6282 $100.9484
96+ $1.5773 $151.4208
132+ $1.5265 $201.4980
170+ $1.4756 $250.8520
227+ $1.3229 $300.2983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess