The TPS65055RSMT is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide range of applications, particularly those requiring multiple power rails. This compact solution is ideal for space-constrained applications such as portable and handheld devices, offering both convenience and performance in a single package.
Key Features
- Multiple Output Voltages: The device provides a complete power supply solution with two step-down converters and four low-dropout (LDO) regulators.
- High Efficiency: The step-down converters are based on a high-frequency synchronous switching design, which ensures efficient power conversion, extending battery life in portable devices.
- Adjustable Outputs: The output voltages of the step-down converters and LDOs can be adjusted through external resistors, providing design flexibility to meet various application requirements.
- Power Sequencing: TPS65055RSMT includes integrated sequencing, which is programmable via external pins, ensuring that the power rails are enabled in the correct order for reliable operation.
- Protection Features: The device comes with a suite of protection features including over-current, over-temperature, and under-voltage lockout, safeguarding the system from potential damage.
- Small Footprint: Housed in a compact 32-pin QFN package, the TPS65055RSMT minimizes the space required on the PCB, which is crucial for modern, space-sensitive designs.
Applications
The TPS65055RSMT is versatile and can be used in a variety of applications, including but not limited to:
- Smartphones and Tablets
- Portable Media Players
- Handheld GPS Units
- Medical Devices
- Wireless Modems
Technical Specifications
- Input Voltage Range: 2.5V to 6V
- Switching Frequency: Up to 2.25MHz
- Operating Temperature: -40°C to 85°C
- Package: 32-pin QFN (RSM)
The TPS65055RSMT by Texas Instruments is an excellent choice for designers looking for an efficient, flexible, and space-saving power management solution. Its comprehensive feature set and robust protection mechanisms make it a reliable choice for powering today's sophisticated electronic devices.