Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold 16 Selectable Threshold Combinations
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 739517-LTC2901-1CGN#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2901
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC2901-1CGN#TRPBF CAD Model

Description

Product Overview: LTC2901-1CGN#TRPBF

The LTC2901-1CGN#TRPBF is a robust voltage monitor and supervisory IC designed by Linear Technology to ensure the reliable operation of system voltages. This precision monitoring device is housed in a 16-lead narrow SSOP package, making it suitable for space-constrained applications. It is particularly effective in managing multiple supply voltages in complex systems, ensuring that all voltage rails are functioning within their expected thresholds.

Key Features

  • Quad Voltage Monitoring: This device can monitor up to four different voltage supply rails simultaneously, providing comprehensive coverage for a variety of system voltages.
  • Adjustable Reset Timeout: The LTC2901-1CGN#TRPBF includes an adjustable reset timeout feature, which allows designers to set the duration of the reset signal as per their system requirements.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating systems with supply voltages from 2.7V to 5.5V, which is ideal for both 3.3V and 5V systems.
  • Low Supply Current: The device is designed for efficiency, drawing a low supply current, which is beneficial for power-sensitive applications.
  • Guaranteed Threshold Accuracy: It offers guaranteed threshold accuracy over the entire operating temperature range, ensuring reliable voltage monitoring under varying conditions.
  • Multiple Output Options: The LTC2901-1CGN#TRPBF provides both open-drain and push-pull reset outputs, offering flexibility in interfacing with other system components.

Applications

Due to its versatile monitoring capabilities and compact form factor, the LTC2901-1CGN#TRPBF is suitable for a wide range of applications, including:

  • Telecommunication Systems
  • Networking Equipment
  • Servers and Data Centers
  • Industrial Control Systems
  • Portable and Battery-Powered Devices

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LTC2901-1CGN#TRPBF is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring that it can withstand the rigors of demanding applications. Additionally, the part number suffix TRPBF indicates that the device is provided in tape and reel packaging and is lead (Pb) free, which is in compliance with RoHS standards for environmental safety.

Overall, the LTC2901-1CGN#TRPBF is an excellent choice for designers looking for a reliable and efficient solution to monitor multiple voltages in their electronic systems.

You May Also Be Interested in

Panasonic
IC VOLT DETECT 4.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382TP
Panasonic
Lowest to $0.6180
ECAD model for MN1382S-R(TX)
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
Panasonic
Lowest to $0.2608
ECAD model for MN1382S-N(TX)
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to $0.5088
ECAD model for MIC812SUY-TR
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6056 $67.2672
29+ $4.5995 $133.3855
44+ $4.4558 $196.0552
60+ $4.3121 $258.7260
78+ $4.1682 $325.1196
104+ $3.7371 $388.6584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention