EN
  • EN
  • DE

TPS65023RSBR

Part No TPS65023RSBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Power Management IC 2.5V to 6V 40-Pin WQFN EP T/R / IC PWR MGMT LI-ION SYST 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-WQFN (5x5)
Win Source Part Number 034455-TPS65023RSBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS65023
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65023RSBR CAD Model

Description

Product Overview: TPS65023RSBR by Texas Instruments

Introducing the TPS65023RSBR, a highly integrated Power Management IC (PMIC) from Texas Instruments, designed for portable and battery-powered applications. This advanced solution is part of TI's extensive portfolio of power management devices, offering a compact, efficient, and versatile system power solution.

Key Features

  • Multiple Voltage Rails: The TPS65023RSBR provides three highly efficient, synchronous step-down converters for core voltage, memory, and system power. Additionally, there are three 200-mA low-dropout (LDO) linear regulators for analog and digital components.
  • Programmable Voltage: The output voltage levels are programmable via an I2C interface, which allows for dynamic voltage scaling to optimize power consumption.
  • Integrated Power Sequencing: The device includes an integrated power sequence controller for a smooth power-up sequence, which is essential for sensitive electronic components.
  • High Efficiency: With its synchronous step-down converters, the TPS65023RSBR achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Protection Features: It offers a suite of protection features including over-voltage, under-voltage, over-current, and thermal shutdown to ensure the longevity and reliability of the application.

Applications

The TPS65023RSBR is ideal for powering a wide range of devices such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • Other USB-powered gadgets

Technical Specifications

The device comes in a compact 40-pin QFN package and operates over a temperature range of -40°C to 85°C. Its input voltage range is from 2.5V to 6V, making it suitable for single-cell Li-Ion batteries and other standard power sources.

Quality and Support

As with all Texas Instruments products, the TPS65023RSBR is designed to meet the highest quality and reliability standards. Customers can also benefit from TI's global technical support and extensive online resources to facilitate product development and speed up time-to-market.

Whether you're developing the next generation of portable devices or looking to upgrade existing designs, the TPS65023RSBR provides a flexible, efficient, and reliable power management solution that can meet the demands of your applications.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8669 $56.0070
70+ $1.5318 $107.2260
105+ $1.4840 $155.8200
140+ $1.4361 $201.0540
185+ $1.3882 $256.8170
245+ $1.2446 $304.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,510 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess