EN
  • EN
  • DE

USB2517-JZX-TR

Part No USB2517-JZX-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 7PORT HUB CTLR 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 130mA
Operating Temperature Range 0°C ~ 70°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 798925-USB2517-JZX-TR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian USB2517-JZX-TR CAD Model

Description

Microchip Technology USB2517-JZX-TR USB 2.0 Hub Controller

The USB2517-JZX-TR from Microchip Technology is a versatile and high-performance USB 2.0 hub controller designed for a wide range of applications. This multi-port hub controller integrates a 7-port hub with a 1.8V to 3.3V voltage regulator, making it an ideal solution for manufacturers looking to expand the number of USB ports in their product designs without compromising on space or power efficiency.

This IC is part of Microchip's USB 2.0 hub family and is compliant with the USB 2.0 Specification. It supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates, ensuring compatibility with a broad range of USB devices. The USB2517-JZX-TR is also backward compatible with USB 1.1 legacy devices, ensuring seamless integration with older peripherals.

One of the key features of the USB2517-JZX-TR is its MultiTRAK™ technology, which provides multiple transaction translators. This feature allows each downstream port to handle full bandwidth for simultaneous operation of multiple USB devices, ensuring optimal performance and reducing data bottlenecks.

The USB2517-JZX-TR comes in a 64-pin QFN package, offering a compact footprint for space-constrained applications. It requires minimal external components, which simplifies the design process and accelerates time to market for product developers. Additionally, it is equipped with PortMap and PortSwap features, which provide customizable port mapping and polarity, further enhancing design flexibility.

With built-in features such as over-current protection, the USB2517-JZX-TR ensures safe operation and protects connected devices. It also supports individual or ganged power switching and over-current detection, giving system designers control over power management strategies.

Designed for reliability and durability, the USB2517-JZX-TR is suitable for a wide array of applications, including desktop and laptop PCs, docking stations, monitors, standalone hubs, and multimedia devices. Its industrial temperature range also makes it suitable for industrial applications where extreme conditions are a factor.

Overall, the USB2517-JZX-TR is a robust and highly functional USB hub controller that offers a perfect blend of performance, power efficiency, and design flexibility, making it a top choice for system designers looking to enhance USB connectivity in their products.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4452 $51.6780
31+ $3.2271 $100.0401
49+ $3.1181 $152.7869
69+ $2.9000 $200.1000
90+ $2.7910 $251.1900
112+ $2.6820 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,250 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess