EN
  • EN
  • DE

AP9234LA-AO-HSB-7

Part No AP9234LA-AO-HSB-7
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package U-DFN2535-6
Family Name AP9234
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP9234LA-AO-HSB-7DIDKR, AP9234LA-AO-HSB-7DICT, AP9234LA-AO-HSB-7DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844112-AP9234LA-AO-HSB-7
Ultra Librarian 3D Model Ultra Librarian AP9234LA-AO-HSB-7 CAD Model

Description

The AP9234LA-AO-HSB-7 is a cutting-edge component manufactured by Diodes Incorporated, designed to cater to the demanding needs of modern electronic applications. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable, and efficient solutions for a wide range of electronic devices.

Key Features

  • High Accuracy: The AP9234LA-AO-HSB-7 is engineered for precision, offering high accuracy in its performance which is crucial for sensitive electronic applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this product ensures low power consumption, making it ideal for battery-operated devices.
  • Robust Temperature Range: This component is capable of operating across a wide temperature range, ensuring reliability and performance even under extreme conditions.
  • Compact Form Factor: The small footprint of the AP9234LA-AO-HSB-7 allows for its use in space-constrained applications without compromising on functionality.

Applications

The versatility of the AP9234LA-AO-HSB-7 makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Portable electronic devices
  • Power management systems
  • Consumer electronics
  • Industrial controls
  • Automotive subsystems

Quality and Reliability

Diodes Incorporated ensures that every AP9234LA-AO-HSB-7 meets stringent quality control standards. The product undergoes rigorous testing to guarantee its performance and durability, providing customers with a reliable component that they can trust in their electronic projects.

Environmental Compliance

Committed to environmental stewardship, Diodes Incorporated ensures that the AP9234LA-AO-HSB-7 complies with international environmental regulations. This includes adherence to RoHS directives, which restrict the use of certain hazardous substances in electronic equipment.

Ordering Information

The AP9234LA-AO-HSB-7 is available for order and can be sourced directly through Diodes Incorporated or their authorized distributors. For detailed ordering and pricing information, customers are encouraged to contact the sales team or visit the official Diodes Incorporated website.

You May Also Be Interested in

Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess