EN
  • EN
  • DE
  • IT

TPS62561DDCRG4

Part No TPS62561DDCRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707939-TPS62561DDCRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62561DDCRG4 CAD Model

Description

Product Overview: TPS62561DDCRG4 by Texas Instruments

The TPS62561DDCRG4 is a high-efficiency, low-power step-down converter from Texas Instruments, designed to deliver outstanding performance for portable and space-constrained applications. This advanced power solution is part of the TPS6256x family of synchronous step-down converters, which are known for their ability to maintain high efficiency across a wide load range.

Key Features

  • High Efficiency: The TPS62561DDCRG4 boasts an impressive efficiency level, which can reach up to 95%. This is achieved through its 2.25MHz fixed-frequency operation and synchronous rectification.
  • Low Quiescent Current: With a quiescent current of only 20uA, this device ensures minimal power drain in light load conditions, making it ideal for battery-powered applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to VIN, providing the flexibility needed to cater to various design requirements.
  • Load Capability: It can deliver up to 600mA of continuous output current, ensuring reliable performance for demanding applications.
  • Small Footprint: The TPS62561DDCRG4 comes in a compact 6-pin SOT-23 package, which is perfect for space-constrained applications.
  • Power Save Mode: It includes a power save mode that reduces switching frequency under light loads, thus increasing efficiency.

Applications

The versatility of the TPS62561DDCRG4 makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Power Supplies
  • Portable Media Players
  • Wearable Technology
  • GPS Devices

Technical Specifications

The device operates over a wide input voltage range from 2.5V to 5.5V, which accommodates a variety of power sources. It also features over-temperature and over-current protection, enhancing the reliability and safety of your system design.

Conclusion

With its high efficiency, low power consumption, and compact size, the TPS62561DDCRG4 from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions in portable and space-sensitive applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7338
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $1.2258
Texas Instruments
Lowest to $1.0510
Texas Instruments
Lowest to $1.2608
Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $8.7660
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.6234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5764 $57.6400
240+ $0.4730 $113.5200
370+ $0.4582 $169.5340
510+ $0.4434 $226.1340
655+ $0.4286 $280.7330
875+ $0.3843 $336.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,100 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess