Product Overview: Texas Instruments TPS62230DRYT
The TPS62230DRYT is a high-efficiency synchronous step-down DC/DC converter brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This compact and versatile power solution is designed to meet the needs of a wide range of applications, particularly those requiring a small form factor and efficient power conversion.
Key Features
- High Efficiency: The TPS62230DRYT boasts an impressive efficiency rate, which can reach up to 95%. This high efficiency helps to minimize heat generation and power loss, thereby extending battery life in portable applications.
- Adjustable Output Voltage: Users can program the output voltage from 1.8V to 6V, allowing for a high degree of flexibility to power various devices.
- Low Quiescent Current: With a low quiescent current of typically 17µA, this converter is an excellent choice for battery-powered applications where power conservation is critical.
- Small Package Size: The TPS62230DRYT comes in a tiny 2x2mm 6-pin SON package, making it ideal for space-constrained applications.
- Wide Input Voltage Range: It operates over a wide input voltage range from 2.5V to 6V, accommodating a variety of power sources.
Applications
Given its performance characteristics, the TPS62230DRYT is well-suited for a range of applications, including but not limited to:
- Portable and battery-powered equipment
- Wireless peripherals
- Power supply for DSPs, MCUs, and FPGAs
- Smartphones and tablets
- Wearable technology
Technical Specifications
| Parameter |
Value |
| Output Voltage Range |
1.8V to 6V |
| Input Voltage Range |
2.5V to 6V |
| Quiescent Current |
17µA (typical) |
| Package Size |
2x2mm |
| Efficiency |
Up to 95% |
With the TPS62230DRYT, Texas Instruments provides a highly efficient, flexible, and compact power management solution that is well-suited for the next generation of portable electronics.