Product Overview: TPS62207DBV from Texas Instruments
The TPS62207DBV is a high-efficiency synchronous step-down DC/DC converter manufactured by Texas Instruments, a leader in semiconductor solutions. This product is designed to meet the power management needs of battery-powered and low-power applications. Its small form factor and high efficiency make it an ideal choice for portable electronics such as smartphones, PDAs, digital cameras, and other handheld devices.
Key Features
- High Efficiency: The TPS62207DBV can achieve up to 95% efficiency, which helps to extend battery life in portable applications.
- Adjustable Output Voltage: This converter supports an adjustable output voltage range from 1.8V to 6V, allowing for versatility across different devices and power requirements.
- Low Quiescent Current: It features a low quiescent current of 15µA, which is beneficial for battery conservation during standby and light-load operations.
- Power Save Mode: The device includes a power save mode that improves efficiency at light loads, further conserving energy and extending battery life.
- Small Package Size: The TPS62207DBV comes in a small 5-pin SOT-23 package, making it suitable for space-constrained applications.
Performance Specifications
- Input Voltage Range: 2.5V to 6V, accommodating a variety of battery technologies and configurations.
- Output Current: Capable of delivering up to 300mA of output current, suitable for powering low-power circuits and ICs.
- Switching Frequency: The device operates at a 1MHz fixed switching frequency, which allows for the use of small inductors and capacitors, reducing the overall solution size.
Applications
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Digital Cameras
- Portable Media Players
- Wireless Peripherals
The TPS62207DBV is a testament to Texas Instruments' commitment to providing innovative, efficient, and space-saving power management solutions. Its combination of high efficiency, adjustable output, and low-power operation makes it an excellent choice for designers who are looking to optimize their power-sensitive applications.