EN
  • EN
  • DE

TPS61070EVM-062

Part No TPS61070EVM-062
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS61070-062
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 51 Weeks
Features TPS61070 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Manufacturer Texas Instruments
Package Bulk
Family Name TPS61070
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 296-18971-NDR, -296-18971, -TPS61070EVM-062-NDR, 296-18971, -296-18971-ND, -TPS61070EVM
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900847-TPS61070EVM-062
Ultra Librarian 3D Model Ultra Librarian TPS61070EVM-062 CAD Model

Description

The TPS61070EVM-062 is a comprehensive evaluation module designed to help developers and engineers test the capabilities and features of Texas Instruments' TPS61070, a versatile boost converter integrated circuit. This evaluation module (EVM) provides an effective platform for assessing the TPS61070 in various applications, including battery-powered devices, portable media players, and other low-power handheld electronics.

Key Features of the TPS61070EVM-062

  • Adjustable Output Voltage: The EVM allows for an adjustable output voltage range, which can be set from 1.8V to 5.5V, making it highly adaptable for different power requirements.
  • High Efficiency: With an efficiency up to 96%, the TPS61070EVM-062 ensures minimal power loss during operation, which is crucial for battery-powered applications.
  • Switching Frequency: The module operates at a 1.2MHz fixed switching frequency, allowing for the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size.
  • Load Capability: It can deliver up to 600mA of output current at a 5V output with a 3.3V input, showcasing its robust power delivery for various loads.

Design and Layout

The TPS61070EVM-062 features a compact and optimized layout, which is crucial for minimizing noise and interference, especially in sensitive RF or audio applications. The layout is designed to demonstrate good practices in board design, including proper grounding and decoupling techniques.

Easy to Use

The evaluation module is user-friendly, equipped with test points and jumper connectors that make it simple to configure and monitor the circuit's performance. It is designed for easy integration into existing prototypes and projects, facilitating a quick and straightforward evaluation process.

Application Versatility

With its wide input voltage range of 1.8V to 5.5V, the TPS61070EVM-062 is suitable for a variety of power sources, including single-cell Li-Ion batteries, and can be used in a multitude of applications, such as powering LEDs, OLED displays, and other portable devices.

For engineers and designers looking to evaluate the TPS61070 boost converter, the TPS61070EVM-062 provides a reliable and convenient solution, complete with all the necessary features to facilitate a comprehensive assessment of this versatile power management IC.

You May Also Be Interested in

Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess