EN
  • EN
  • DE

TLV711285285DDSER

Part No TLV711285285DDSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual, 200mA, Low-IQ Low-Dropout Regulator for Portable Devices
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.85V
Voltage Dropout (Maximum) 0.22V @ 200mA
Output Current 200mA
Operating Supply Current 110μA
PSRR 80dB ~ 50dB (10Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WFDFN
Manufacturer Package 6-WSON (1.5x1.5)
Win Source Part Number 1270577-TLV711285285DDSER
Manufacturer Homepage www.ti.com
Family Name TLV711
Introduction Date August 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV711285285DDSER CAD Model

Description

The TLV711285285DDSER is a state-of-the-art dual output low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance component provides a fixed output voltage of 2.85V from each of its two independent LDOs, making it an ideal choice for powering sensitive electronic circuits that require stable and reliable power supply.

Key Features

  • High Accuracy: The output voltage accuracy of the TLV711285285DDSER is an impressive ±1%, ensuring precise voltage regulation for critical applications.
  • Low Dropout: The device boasts a very low dropout performance, which enhances efficiency by allowing operation closer to the input voltage, thus minimizing power loss.
  • Low Quiescent Current: With a typical quiescent current of only 50µA, this LDO is optimized for battery-powered devices, extending their operational lifespan.
  • Output Current Capability: Each of the two LDO regulators can deliver up to 200mA of continuous output current, catering to a wide range of power requirements.
  • Thermal Shutdown and Overcurrent Protection: The device includes built-in safety features such as thermal shutdown and overcurrent protection, ensuring the protection of your electronic components from potential damage.
  • Stable with Low-ESR Ceramic Capacitors: The TLV711285285DDSER is designed to be stable with ceramic output capacitors that have a low equivalent series resistance (ESR), providing flexibility in circuit design.

Applications

This voltage regulator is highly versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power management for DSPs, MCUs, and FPGAs
  • Healthcare and medical equipment

Product Specifications

Parameter Value
Output Voltage 2.85V
Output Current (per LDO) 200mA
Dropout Voltage Low
Quiescent Current 50µA (typical)
Accuracy ±1%
Package 6-WSON (2x2)

With its advanced features and robust design, the TLV711285285DDSER from Texas Instruments is a reliable choice for designers seeking a high-quality power management solution.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7825 $50.8625
160+ $0.6421 $102.7360
245+ $0.6220 $152.3900
335+ $0.6020 $201.6700
430+ $0.5819 $250.2170
580+ $0.5217 $302.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,209 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess